EN
  • EN
  • DE
  • IT

BQ24185YFFR

Part No BQ24185YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 16V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 25-UFBGA, DSBGA
Manufacturer Package 25-DSBGA (2x2)
Win Source Part Number 1154152-BQ24185YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ24185
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24185YFFR CAD Model

Description

Product Overview: BQ24185YFFR

The BQ24185YFFR is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, designed specifically for portable applications. This advanced single-cell Li-Ion battery charger is capable of providing a wide range of features to ensure safe and efficient charging operations.

Key Features:

  • Input Voltage Range: The device supports a flexible input voltage range, catering to various power sources, which makes it ideal for portable devices that may need to charge from different types of power supplies.
  • Charging Current: It offers programmable charging currents up to 2 A, allowing for fast charging capabilities that can be adjusted based on the requirements of the specific application or battery specifications.
  • High Efficiency: The BQ24185YFFR is designed with high efficiency in mind, reducing power loss during the charging process and thereby conserving energy and minimizing heat generation.
  • Integrated Power FETs: With internal power FETs, the device simplifies the circuit design and reduces the overall bill of materials, making it a cost-effective solution for battery charging needs.
  • Charge Termination: It includes an intelligent charge termination feature to prevent overcharging, which helps in extending the life of the battery.
  • Safety Features: The device incorporates multiple safety features including thermal regulation, overvoltage protection, and a timer for charge termination to ensure safe operation under various conditions.

Applications:

The BQ24185YFFR is suitable for a wide array of portable applications such as smartphones, tablets, digital cameras, and other handheld devices that require efficient and safe charging for their single-cell Li-Ion batteries.

Package and Availability:

This PMIC comes in a compact DSBGA package, which is optimized for space-constrained applications. The part number BQ24185YFFR indicates that the product is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

With its comprehensive set of features and capabilities, the BQ24185YFFR from Texas Instruments stands out as a robust solution for modern portable electronic devices, ensuring that they are powered efficiently and reliably.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess