EN
  • EN
  • DE
  • IT

LTC4089EDJC-5#TRPBF

Part No LTC4089EDJC-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB POWER MANAGER 22-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V, 36V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 22-DFN (6x3)
Win Source Part Number 1063333-LTC4089EDJC-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4089EDJC-5#TRPBF CAD Model

Description

The LTC4089EDJC-5#TRPBF is an advanced, highly integrated power management and battery charger IC from Linear Technology, designed to cater to the demanding needs of portable electronic devices. This versatile component offers a seamless solution for charging single-cell lithium-ion/polymer batteries and managing multiple power sources with efficiency and reliability.

Key Features

  • PowerPath Control: The LTC4089EDJC-5#TRPBF features PowerPath control, which allows the IC to automatically select between the USB port, an adapter, or the battery to power the load, ensuring uninterrupted operation of the device.
  • Battery Charging: It supports a programmable and high-efficiency battery charging profile with input current up to 2A, which is essential for fast and safe charging of the battery.
  • Input Voltage Range: The device operates over a wide input voltage range, making it suitable for various power supply conditions and ensuring compatibility with different types of adapters and USB ports.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4089EDJC-5#TRPBF incorporates a thermal regulation mechanism that reduces the charge current if the die temperature exceeds a preset threshold.
  • Instant-On Operation: The IC ensures that the system remains operational even with a dead or missing battery when an external power source is available.

Applications

The LTC4089EDJC-5#TRPBF is ideal for a variety of applications where efficient power management and battery charging are crucial. Some common applications include:

  • Portable medical devices
  • Handheld instruments
  • USB-powered gadgets
  • Backup battery systems
  • Personal media players

Product Quality and Reliability

Linear Technology ensures that the LTC4089EDJC-5#TRPBF meets the highest standards of quality and reliability. The product is available in a compact, 22-lead low profile (0.75mm) 4mm × 3mm DFN package, providing a space-saving solution for modern electronic devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5546 $58.9914
22+ $5.3777 $118.3094
34+ $5.2102 $177.1468
46+ $5.0416 $231.9136
60+ $4.8741 $292.4460
80+ $4.3694 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess