EN
  • EN
  • DE
  • IT

LM3420AM5X-8.2

Part No LM3420AM5X-8.2
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LI-ION BAT CHRG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 2
Battery Pack Voltage 8.2V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1053801-LM3420AM5X-8.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3420AM5X-8.2 CAD Model

Description

Introducing the LM3420AM5X-8.2 Charge Controller from Texas Instruments

The LM3420AM5X-8.2 is a specialized integrated circuit designed by Texas Instruments, tailored for managing the charging process of lithium-ion batteries. This charge controller is a crucial component in ensuring the safe and efficient operation of battery-powered devices across various applications.

Key Features

  • Voltage Precision: The LM3420AM5X-8.2 boasts a precision charge voltage regulation of 8.2V, ensuring that the lithium-ion cells are charged correctly to their specified voltage limit, which is critical for both performance and longevity.
  • Low Dropout Voltage: With a low dropout voltage, this charge controller can continue to operate effectively even when the input voltage is very close to the battery voltage, minimizing the power loss during charging.
  • Current Regulation: The device includes features to regulate charging current, preventing overcharging and enhancing safety.
  • Temperature Protection: The LM3420AM5X-8.2 is designed to protect against overheating, a vital feature for maintaining the integrity and safety of the battery and the device it powers.

Applications

The LM3420AM5X-8.2 is versatile and can be used in a range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Standby and backup batteries
  • Uninterruptible power supplies (UPS)

Product Specifications

The LM3420AM5X-8.2 is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its operating temperature range from -40°C to +85°C allows for deployment in a wide range of environments. Moreover, its robust design ensures reliability and durability, even in demanding conditions.

For designers and engineers looking for a charge controller that provides accurate voltage regulation, low power loss, and enhanced safety features, the LM3420AM5X-8.2 from Texas Instruments is an excellent choice. Its integration into your power management system will ensure your lithium-ion batteries are charged efficiently and safely, contributing to the overall performance and lifespan of your product.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess