EN
  • EN
  • DE
  • IT

QT113-ISG

Part No QT113-ISG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TOUCH/PROX 1CHAN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Resolution 14 b
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 1091109-QT113-ISG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QT113-ISG CAD Model

Description

The QT113-ISG is an innovative touch sensing integrated circuit (IC) from Microchip Technology, designed to bring capacitive touch capabilities to a wide range of applications. This versatile IC is perfect for adding touch interfaces to a variety of products, including consumer electronics, appliances, and industrial controls.

Key Features

  • Charge-Transfer Sensing: The QT113-ISG utilizes Microchip's patented charge-transfer sensing technology, providing high sensitivity and robust noise immunity for reliable operation even in challenging environments.
  • Single Channel Touch Sensor: This IC is designed to interface with a single touch input, making it an ideal choice for simple touch-based user interfaces.
  • Automatic Drift Compensation: With built-in drift compensation, the QT113-ISG maintains consistent performance over time, automatically adjusting to changes in the environment or the touch surface.
  • Wide Operating Voltage Range: The device operates across a voltage range of 2.5V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both battery-powered and line-powered applications.
  • Low Power Consumption: The IC is engineered for low power consumption, making it suitable for portable and battery-operated devices where power efficiency is critical.
  • Output Options: The QT113-ISG offers both digital and analog output options, providing flexibility in how the touch event is communicated to the rest of the system.

Applications

The QT113-ISG is perfect for a wide range of applications, including:

  • Consumer electronics such as remote controls, gaming devices, and personal media players.
  • Home appliances like microwave ovens, washing machines, and touch lamps.
  • Industrial controls, including touch-based switches and human-machine interfaces (HMIs).

Easy Integration

Integrating the QT113-ISG into your design is straightforward, thanks to its simple interface and the support provided by Microchip Technology. The IC is available in a compact package, making it easy to incorporate into space-constrained designs. Additionally, Microchip offers comprehensive documentation and application notes to streamline the development process.

With its blend of performance, versatility, and ease of use, the QT113-ISG from Microchip Technology is an excellent choice for designers looking to add touch sensing functionality to their next project.

You May Also Be Interested in

Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,304 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess