Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 005324-1N5818G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5818G CAD Model

Description

ON Semiconductor 1N5818G Schottky Diode

The 1N5818G is a robust Schottky diode manufactured by ON Semiconductor, renowned for its efficiency and reliability in a variety of electronic applications. This diode is specifically designed to offer a low forward voltage drop while providing superior switching performance. Its characteristics make it an ideal choice for applications requiring high efficiency and fast switching.

Key Features:

  • Low Forward Voltage Drop: The 1N5818G has a low forward voltage drop, which ensures minimal power loss and makes it highly efficient for use in power-sensitive circuits.
  • High Current Capability: With a forward continuous current rating of 1A, this diode is capable of handling moderate current loads, making it suitable for a wide range of applications.
  • Fast Switching Speed: Its fast switching capability is essential for high-frequency applications, contributing to reduced switching losses and improved overall performance.
  • Guard Ring Protection: The diode features a guard ring for stress protection, which enhances its reliability and longevity by providing additional security against voltage spikes and transients.
  • Low Power Loss: The efficient operation of the 1N5818G leads to low power loss, which is critical in portable and battery-powered devices where energy conservation is paramount.

Applications:

The 1N5818G is versatile and can be used across a broad spectrum of electronic circuits. Its typical applications include:

  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply polarity protection
  • Low voltage, high-frequency inverters
  • Small battery chargers

Constructed in an axial-lead package, the 1N5818G is easy to install in various circuit layouts. Its lead-free and RoHS-compliant design also ensures that it meets the latest environmental standards, reducing the ecological impact of electronic components.

With its combination of features, the ON Semiconductor 1N5818G Schottky diode is a reliable and efficient component suitable for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to €0.0292
ECAD model for BAT46WS-TP
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to €0.4348
ECAD model for BAT64E6327HTSA1
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to €0.7212
ECAD model for VS-5ECH06-M3/9AT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ €0.1774 €46.1351
625+ €0.1456 €90.9803
970+ €0.1410 €136.7971
1,335+ €0.1365 €182.2107
1,725+ €0.1319 €227.6085
2,305+ €0.1183 €272.7401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,274 pieces
MOQ: 260 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention