EN
  • EN
  • DE

LTC1069-6IS8#PBF

Part No LTC1069-6IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 8SOIC / Active Filter Single Low Pass 8th Order 20kHz 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 14kHz/20kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 3 V ~ 10 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781743-LTC1069-6IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1069-6
Introduction Date November 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1069-6IS8#PBF CAD Model

Description

The LTC1069-6IS8#PBF is a high-performance, low-power filter building block from Linear Technology, designed to provide efficient signal conditioning in a variety of applications. This integrated circuit is part of a family of Linear Technology's easy-to-use filter solutions that simplify the design process for signal processing tasks.

Key Features

  • Precision Filtering: The LTC1069-6IS8#PBF features a 6th order, lowpass filter with a fixed cutoff frequency, ensuring sharp attenuation for unwanted high-frequency noise and signal components.
  • Low Power Consumption: It is optimized for low power operations, making it an ideal choice for battery-powered devices and portable applications.
  • Easy to Use: This filter IC comes in a compact 8-pin SOIC package, which reduces the board space required and simplifies the implementation into existing designs.
  • Multiplexed Twin Continuous Time Filters: It contains two matched filters, providing design flexibility and the ability to process two signals simultaneously.
  • No External Components Required: The LTC1069-6IS8#PBF is designed to operate without the need for external components, which minimizes the total design footprint and reduces additional component sourcing and inventory overhead.

Applications

The LTC1069-6IS8#PBF is suitable for a wide range of applications, including but not limited to:

  • Anti-aliasing before A/D conversion
  • Post-D/A conversion smoothing
  • Signal conditioning in communication systems
  • Portable and battery-powered electronics
  • Medical instrumentation
  • Industrial process control systems

Technical Specifications

Parameter Value Package Type 8-pin SOIC Operating Temperature -40°C to 85°C Supply Voltage 2.7V to 10.5V

Overall, the LTC1069-6IS8#PBF from Linear Technology represents a blend of performance, ease of use, and efficiency, making it an excellent choice for designers looking to improve their signal processing capabilities with a reliable and cost-effective solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9798 $65.9394
6+ $18.0347 $108.2082
9+ $17.4711 $157.2399
12+ $16.9075 $202.8900
16+ $16.3439 $261.5024
21+ $14.6532 $307.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,921 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess