Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005310-1N4937RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 1N4937RLG CAD Model

Description

Product Overview: 1N4937RLG from ON Semiconductor

The 1N4937RLG is a high-efficiency, fast-recovery rectifier diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is crafted to meet the rigorous demands of high-speed switching applications in a variety of electronic devices.

Key Features

  • High Surge Capability: The 1N4937RLG is capable of withstanding high surge currents, making it ideal for applications that experience frequent power surges and spikes.
  • Fast Reverse Recovery Time: With a reverse recovery time of just 250ns, this diode ensures minimal energy loss and improved efficiency in fast-switching circuits.
  • High Forward Current: It supports a forward current of 1A, which is suitable for a wide range of power requirements in electronic circuits.
  • High Reverse Voltage: The maximum repetitive reverse voltage is 600V, providing a robust barrier against reverse bias conditions.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power loss and improves overall efficiency, which is critical for power-sensitive designs.

Applications

The 1N4937RLG is designed for use in a broad array of applications, including:

  • Power supply management
  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Other high-frequency rectification circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N4937RLG is no exception. It is constructed with the highest manufacturing standards, ensuring reliability and performance consistency. This diode is also compliant with the RoHS directive, making it an environmentally responsible choice for electronics designers and manufacturers.

Package and Availability

The 1N4937RLG is available in an axial-lead package, which allows for easy installation in a wide range of equipment. The device is also provided in a tape and reel format, facilitating efficient assembly for high-volume production environments.

With its superior electrical characteristics and ON Semiconductor's reputation for quality, the 1N4937RLG stands out as a top choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to €0.4348
ECAD model for BAT64E6327HTSA1
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to €0.7212
ECAD model for VS-5ECH06-M3/9AT
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to €0.1182
ECAD model for GS1DWG_R1_00001
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to €2.6831
ECAD model for BAT64S-7-F
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ €0.1342 €45.6338
825+ €0.1102 €90.8758
1,280+ €0.1067 €136.5782
1,760+ €0.1033 €181.7217
2,275+ €0.0998 €227.0454
3,050+ €0.0894 €272.8159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention