Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132829-MAX293CSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX293CSA+T CAD Model

Description

Maxim Integrated MAX293CSA+T Lowpass Filter

The MAX293CSA+T is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the complexity of designing signal conditioning circuits. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to provide a sharp cutoff with excellent stopband attenuation and low ripple in the passband.

This precision filter is part of the MAX293 series and comes in a small 8-pin SOIC package, making it ideal for space-constrained applications. The MAX293CSA+T operates with a single +5V supply, which allows for easy integration into a wide range of electronic systems. The device features a user-selectable frequency cutoff, which can be set either with an external clock or a capacitor, providing designers with flexibility and control over their signal processing requirements.

Key Features:

  • Pre-Adjusted Filter Characteristics: The filter characteristics are factory trimmed, ensuring minimal component variation and reliable performance without the need for external adjustments.
  • High Order Filter: With its 8th-order response, the MAX293CSA+T provides a steep attenuation slope, making it highly effective in rejecting unwanted frequencies beyond the cutoff point.
  • Low Distortion: The device exhibits low total harmonic distortion (THD), making it suitable for high-fidelity audio applications and precise signal processing tasks.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency can be adjusted via an external clock or control voltage, offering design flexibility.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains low power consumption without sacrificing performance.
  • Single-Supply Operation: The MAX293CSA+T operates from a single +5V supply, simplifying power supply design.

Whether it's for audio processing, data acquisition systems, anti-aliasing applications, or any other signal conditioning needs, the MAX293CSA+T stands out as a robust and reliable solution. Its ease of use, coupled with the high-quality design and manufacturing standards of Maxim Integrated, makes this lowpass filter a top choice for engineers looking to enhance their system's performance with minimal design effort.

With its combination of features, the MAX293CSA+T is not only a practical choice for current designs but also a forward-thinking component ready to meet the demands of future signal processing challenges.

You May Also Be Interested in

Linear Technology
Low Noise,8th Order Clock Sweepable Elliptic Lowpass Filter 
Need more? Email Us
ECAD model for LTC1064-1CN
Linear Technology
Universal Dual Filter Building Block
Lowest to $18.2605
ECAD model for LTC1060ACN
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $6.7712
ECAD model for MAX7410EUA+
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-SMT (4x4)
Need more? Email Us
ECAD model for HMC895LP4ETR
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC896LP4ETR
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
ECAD model for TLC14ID
Analog Devices Inc.
IC FILTER 256KHZ LOWPASS 16SSOP / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 256kHz 16-SSOP
Lowest to $15.7969
ECAD model for LTC1563-2IGN#TRPBF
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $4.4319
ECAD model for MAX7424EUA+T
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Need more? Email Us
ECAD model for MAX296EPA

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.6682 $76.0092
13+ $10.3940 $135.1220
20+ $10.0694 $201.3880
27+ $9.7447 $263.1069
35+ $9.4200 $329.7000
46+ $8.4459 $388.5114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,970 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention