EN
  • EN
  • DE

MAX295CPA

Part No MAX295CPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 8th-Order, Lowpass, Switched-Capacitor Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Win Source Part Number 073479-MAX295CPA
Package Bulk
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Grade -
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Ultra Librarian 3D Model Ultra Librarian MAX295CPA CAD Model

Description

Maxim Integrated MAX295CPA Lowpass Filter

The MAX295CPA from Maxim Integrated is a precision, 8th-order, lowpass, Bessel filter that offers a maximally flat delay characteristic, ensuring minimal signal distortion in the time domain. This high-performance filter is designed to provide users with a smooth phase response and a linear phase characteristic near the passband edge, making it an ideal choice for applications requiring a low phase distortion and a well-defined group delay.

Key Features

  • Filter Type: 8th-order lowpass Bessel filter
  • Operating Frequency: 0.1Hz to 25kHz adjustable cutoff frequency
  • Package: 8-Pin DIP (Dual In-line Package)
  • Supply Voltage: Operates from a single +5V supply or dual supplies of ±5V
  • Low Distortion: Ideal for applications requiring minimal signal distortion
  • Easy to Use: No external components required for operation

Applications

The MAX295CPA's exceptional performance characteristics make it suitable for a wide range of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Lowpass filter for communications systems
  • Signal conditioning
  • Medical instrumentation
  • Professional audio equipment

Why Choose MAX295CPA?

Maxim Integrated's commitment to quality and performance is evident in the MAX295CPA. Its Bessel filter characteristic provides a nearly constant group delay across the passband, preserving the wave shape of the filtered signals. The device's ease of integration, requiring no external components, and its versatility in single or dual supply operation make it a robust choice for designers looking to implement a reliable lowpass filter with minimal design effort.

Whether you're working on high-fidelity audio equipment, precision data acquisition systems, or any other application that demands high-quality filtering with low phase distortion, the MAX295CPA stands out as a superior solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7313 $103.1634
28+ $5.5522 $155.4616
38+ $5.3731 $204.1778
49+ $5.1940 $254.5060
65+ $4.6567 $302.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess