Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 600 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 125699-293D107X0010D2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D107X0010D2TE3 CAD Model

Description

293D107X0010D2TE3 Tantalum Capacitor

This tantalum capacitor model offers an excellent balance of size and performance, making it suitable for various electronic projects. Its robust construction supports durable operation across multiple applications.

  • Applications:
    • Consumer electronics
    • Audio/Video equipment
    • Automotive electronics
  • Features and Benefits:
    • Capacitance: 100μF
    • Voltage Rating: 10V
    • Enhanced thermal resistance
  • Additional Details:
    • Package Type: Case D
    • Mounting: Surface Mount

You May Also Be Interested in

Vishay
CAP TANT 150UF 10% 125V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.6Ohm
Need more? Email Us
ECAD model for ST150-125T4KI
Vishay
CAP TANT 68UF 10% 50V AXIAL / 68 µF Hermetically Sealed Tantalum Capacitors 50 V Axial, Can 1.5Ohm
Need more? Email Us
ECAD model for 134D686X9050C6
Vishay
CAP TANT 33UF 10% 75V AXIAL / 33 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 2.5Ohm
Need more? Email Us
ECAD model for 134D336X9075C6
Vishay
Need more? Email Us
ECAD model for TMCUB1C225MTRF
Vishay
CAP TANT 330UF 10% 75V AXIAL / 330 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 1Ohm
Need more? Email Us
ECAD model for 134D337X9075T6
Vishay
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R / CAP TANT 150UF 10% 6V AXIAL
Need more? Email Us
ECAD model for M39003/01-2247/TR
Vishay
CAP TANT 22UF 10% 15V AXIAL / 22 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for 150D226X9015B2B
Vishay
CAP TANT 68UF 10% 100V AXIAL / 68 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 2.1Ohm @ 120Hz
Need more? Email Us
ECAD model for T16B686K100EZSS
Kemet
CAP TANT 47UF 20% 6.3V 2312 / 47 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 1.8Ohm
Need more? Email Us
ECAD model for T491U476M006AH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ €0.3561 €46.2886
315+ €0.2922 €92.0514
485+ €0.2831 €137.2816
665+ €0.2740 €182.1926
860+ €0.2648 €227.7297
1,150+ €0.2374 €272.9839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention