EN
  • EN
  • DE

JC21EJ2-BSBE

Part No JC21EJ2-BSBE
Manufacturer JAE Electronics
Catalog Memory Connectors - PC Card Sockets
Description CONN PCMCIA CARD PUSH-PULL R/A / 68 Position Card Connector PCMCIA Surface Mount, Right Angle Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Manufacturer JAE Electronics
Packaging Tray
Product Status Obsolete
Card Type PCMCIA
Number of Positions 68
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Surface Mount, Right Angle
Features Board Guide
Height Above Board 0.260" (6.60mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number JC21EJ2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 60
Win Source Part Number 1332019-JC21EJ2-BSBE
Ultra Librarian 3D Model Ultra Librarian JC21EJ2-BSBE CAD Model

Description

The JC21EJ2-BSBE from JAE Electronics is a PC Card Socket designed for memory connectors.

  • Packaging: Tray
  • Positions: 68
  • Feature: Board Guide
  • Contact Finish: Gold
  • Height Above Board: 0.260 inches (6.60mm)
  • Mounting: Surface Mount, Right Angle
  • Insertion and Removal Method: Push In, Pull Out
  • Status: Obsolete

You May Also Be Interested in

AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Card Connector NANO SIM Hinged Lid Surface Mount
Lowest to $0.2300
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess