EN
  • EN
  • DE

5145299-2

Part No 5145299-2
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM/SAM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Card Type SIM, SAM Card
Number of Positions 8 (6 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Hinged Lid
Mounting Surface Mount, Right Angle
Features Board Guide, Rotation Locking Disc, Switch
Height Above Board 0.160" (4.06mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number 5145299
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A105159CT,2266-5145299-2,51452992,-5145299-2-SI,5145299-2-ND,A105159TR,A105159DKR
Standard Package 500
Win Source Part Number 1334074-5145299-2
Ultra Librarian 3D Model Ultra Librarian 5145299-2 CAD Model

Description

The 5145299-2 is a PC card socket that belongs to the category of memory connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Packaging: Reel - TR
  • Package: 500
  • Positions: 8 (6 + 2)
  • Features: Board guide, rotation locking disc, and switch
  • Connector Type: Connector and ejector
  • Contact Finish: Gold
  • Height Above Board: 0.160" (4.06mm)
  • Mounting: Surface mount, right angle
  • Card Types: SIM and SAM
  • Insertion/Removal Method: Hinged lid
  • Mounting Feature: Normal, standard - top
  • RoHS Compliant: Yes

You May Also Be Interested in

C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $4.3657
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574
Amphenol FCI
SD CARD CONNECTOR | CONN SD CARD PUSH-PUSH SMD
Lowest to $1.0768
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.5029

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9978 $55.9824
18+ $5.7418 $103.3524
27+ $5.5623 $150.1821
38+ $5.3829 $204.5502
49+ $5.2035 $254.9715
65+ $4.6652 $303.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess