EN
  • EN
  • DE

TSUS3400

Part No TSUS3400
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 7mW/sr @ 100mA
Wavelength 950nm
Forward Voltage 1.3V
Viewing Angle 36°
Orientation Top View
Temperature Range - Operating -40°C to 100°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 213564-TSUS3400
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSUS3400 CAD Model

Description

The Vishay TSUS3400 is an infrared (IR) LED with a forward voltage of 1.3V and a viewing angle of 36°.

  • Forward Voltage: 1.3V
  • Viewing Angle: 36°
  • Wavelength: 950nm
  • Radiant Intensity (Ie) Min @ If: 7mW/sr @ 100mA
  • Series: Vishay
  • Package: Bulk
  • RoHS Compliant: Yes
  • Continuous Forward Current: 100mA

You May Also Be Interested in

Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1767 $58.3110
795+ $0.1455 $115.6725
1,230+ $0.1409 $173.3070
1,695+ $0.1363 $231.0285
2,195+ $0.1317 $289.0815
2,945+ $0.1178 $346.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess