Products specifications Report Issue?

Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1260456-ST78L05U
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST78L05U CAD Model

Description

The ST78L05U is a 5V positive voltage regulator manufactured by SEMTECH ELECTRONICS LTD. It's designed to provide a stable and regulated 5V output voltage from a higher input voltage. This regulator is characterized by its low dropout voltage, low quiescent current, and small package size, making it suitable for various battery-powered and portable applications.

Applications

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers and other digital circuits.
  • Portable Devices: Used in battery-powered devices such as mobile phones, tablets, and handheld instruments.
  • Consumer Electronics: Found in appliances and other consumer products requiring a regulated 5V supply.
  • Battery Chargers: Used in battery charging circuits to provide a regulated charging voltage.
  • Power Supply Post-Regulation: Improves the output voltage regulation of existing power supplies.

Features

  • Fixed 5V Output Voltage: Provides a stable and precise 5V output voltage.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short Circuit Protection: Protects the regulator and connected circuits from short-circuit conditions.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits

  • Stable Output Voltage: Provides a reliable 5V supply for sensitive electronic circuits.
  • Extended Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Requires only a few external components for operation.
  • Enhanced System Protection: Protects the regulator and connected circuits from damage.

Additional Details

The ST78L05U typically operates with an input voltage range of 7V to 20V. The dropout voltage is typically around 1.7V at the rated output current. The output current capability is typically 100mA. The thermal shutdown feature typically activates at a junction temperature of around 150°C. It's packaged in a small SOT-89 package. Input and output bypass capacitors are recommended for stable operation and to minimize noise. It's essential to consult the official SEMTECH ELECTRONICS LTD. datasheet for complete specifications, application notes, and recommended external component values. Proper heat sinking may be required at higher output currents to prevent overheating.

You May Also Be Interested in

Clare, Inc.
Single Pole OptoMOS Relays
Lowest to $1.5071
ECAD model for XCB170
Texas Instruments
Dual 2-Input Positive-OR Gate | IC GATE OR 2CH 2-INP SM8
Lowest to $0.5244
ECAD model for SN74LVC2G32DCTRE4
Texas Instruments
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $1.4774
ECAD model for TL074BCD
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
Taiwan Semiconductor
1.5A Low Dropout Positive Voltage Regulator
Lowest to $0.1992
ECAD model for TS1086
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Need more? Email Us
ECAD model for STA510F
Texas Instruments
DIGITAL SIGNAL PROCESSORS
Need more? Email Us
ECAD model for TMS320LC206PZA80

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention