EN
  • EN
  • DE

TSTA7300

Part No TSTA7300
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description Infrared Emitter 875nm 20mW/sr Circular Top Mount 2-Pin TO-18 / EMITTER IR 875NM 100MA TO-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 10mW/sr @ 100mA
Wavelength 875nm
Forward Voltage 1.4V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating 100°C (TJ)
Mounting Through Hole
Dimension TO-18-2 Metal Can
Win Source Part Number 213561-TSTA7300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSTA7300
Introduction Date December 17, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TSTA7300 CAD Model

Description

The TSTA7300 from Vishay is an infrared (IR) optoelectronic component.

  • View Orientation: Top View
  • Mounting Type: Through Hole
  • Forward Voltage: 1.4V
  • Viewing Angle: 24°
  • Radiant Intensity (Ie) min @ If: 10mW/sr @ 100mA
  • Application: Remote control systems, IR data transmission, and light barriers
  • Category: Optoelectronics
  • Status: Active
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580
OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.4991
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6705 $58.7510
53+ $2.1913 $116.1389
82+ $2.1228 $174.0696
113+ $2.0543 $232.1359
146+ $1.9858 $289.9268
195+ $1.7803 $347.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess