The Molex 503182-0852 is a robust and reliable PC Card socket designed for demanding applications requiring secure and durable connections. This connector provides a standardized interface for PC Cards (formerly known as PCMCIA cards), enabling seamless integration of memory, I/O, and other expansion functionalities into embedded systems, industrial equipment, and other electronic devices.
Applications
- Industrial PCs
- Embedded systems
- Data acquisition equipment
- Medical devices
- Telecommunications equipment
Features
- Durable construction for high reliability
- Standard PC Card interface
- Compact design for space-saving integration
- Robust card ejection mechanism
- Polarization features to prevent incorrect card insertion
Benefits
- Ensures reliable data transfer and power delivery to PC Cards
- Facilitates easy integration of PC Card functionality into various systems
- Optimizes board space utilization in compact designs
- Provides secure card retention and easy card removal
- Prevents damage to both the connector and the PC Card due to incorrect insertion
Additional Details
The 503182-0852 PC Card socket is constructed from high-quality materials to ensure long-term reliability and durability. Its design incorporates features to protect against electrostatic discharge (ESD) and electromagnetic interference (EMI), ensuring stable performance in harsh environments. The connector's compact size and surface-mount design facilitate easy integration into automated assembly processes.
Technical Specifications:
- Number of Contacts: Typically 68 pins (standard PC Card interface)
- Mounting Style: Surface Mount (SMT)
- Card Ejection Type: Push-Push or other mechanical ejection mechanism
- Operating Temperature Range: Typically -25°C to +85°C
- Durability: High mating cycle rating (e.g., 10,000 cycles)
- Material: High-performance plastic housing with durable metal contacts
For detailed specifications, including dimensions, electrical characteristics, and environmental ratings, refer to the official Molex datasheet for the 503182-0852 PC Card socket.