Products specifications Report Issue?

Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1122024-1N5819WB
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5819WB CAD Model

Description

The 1N5819WB is a surface mount Schottky barrier rectifier diode manufactured by SEMTECH ELECTRONICS LTD. It is designed for use in various low voltage, high frequency inverters, free wheeling, and polarity protection applications.

Applications:

  • DC-DC Converters: Used as a rectifier in switching power supplies to convert DC voltage levels.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • Free-Wheeling Diode: Used in inductive circuits to protect switching elements from voltage spikes.
  • Solar Panel Bypass Diodes: Providing a path for current in solar panels when some cells are shaded.
  • High-Frequency Rectification: Rectifying AC signals in high-frequency circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • High Surge Current Capability: Designed to withstand high surge currents, ensuring robustness.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Low Leakage Current: Reduces power loss due to reverse current leakage.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and enhanced efficiency.
  • Enhanced Protection: Protects circuits from reverse polarity and voltage spikes.
  • Fast Switching Performance: Enables efficient operation in high-frequency switching applications.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Reduced Power Consumption: Low leakage current minimizes power loss during operation.

Additional Details:

The 1N5819WB has a repetitive peak reverse voltage (VRRM) of 40V and an average forward rectified current (IF(AV)) of 1A. The surge current (IFSM) is typically around 30A. It is packaged in a SMB (DO-214AA) package. The operating temperature range is usually between -65°C to +125°C. The forward voltage drop (VF) is typically around 0.45V at the rated current. This diode is designed for reflow soldering processes. The low forward voltage drop and fast switching speed make it suitable for applications where efficiency and speed are critical.

You May Also Be Interested in

Intel
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
Lowest to $23.9394
ECAD model for 5M1270ZF256C5N
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $1.3038
ECAD model for ADP2119ACPZ-2.5-R7
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Definition Display Horizontal Deflection Output Applications  
Need more? Email Us
ECAD model for 2SC3895
NXP / Nexperia
Quad buffer 3-State
Lowest to $0.5653
ECAD model for 74ABT126
Analog Devices Inc.
Pin Programmable Precision Voltage Reference
Lowest to $18.5085
ECAD model for AD584
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-90FI
Intersil Corporation
Data Acquisition
Need more? Email Us
ECAD model for AD7530KD

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0657 $56.1735
2,075+ $0.0540 $112.0500
3,215+ $0.0523 $168.1445
4,425+ $0.0506 $223.9050
5,725+ $0.0489 $279.9525
7,675+ $0.0438 $336.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,602 pieces
MOQ: 855 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention