EN
  • EN
  • DE

5031821853

Part No 5031821853
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD PUSH-PUSH R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000754-5031821853
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Card Type Secure Digital - microSD™
Number of Positions 10 (8 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.057" (1.45mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Win Source Part Number Cross
Packaging Tape and Reel
Manufacturer Molex, LLC
Category Connectors,Interconnects
Operating Temperature Range -25°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 5031821853 CAD Model

Description

The Molex, LLC is a connector that belongs to the Connectors, Interconnects category. Molex, LLC

  • Category: Connectors, Interconnects
  • Applications: Industrial and automotive
  • Environment: Harsh environments
  • Operating Temperature: -25°C to 85°C
  • Packaging: Tape and reel
  • Alternative Part: Available with a cross-reference
  • Reliability: Highly reliable

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8732
Shouhan Science and Technology Co., Ltd.
Card Connector NANO SIM Hinged Lid Surface Mount
Lowest to $0.2300
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
Korea Hro parts Co., Ltd.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $0.2038
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
JST Sales America Inc.
SDK-9BNS-K13-GS-TB(LF)(SN) JST Commercial Memory Card Connectors SDK CONNECTOR datasheet, inventory, & pricing.
Lowest to $3.2889
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess