EN
  • EN
  • DE

ZMM3B0

Part No ZMM3B0
Manufacturer SEMTECH ELECTRONICS LTD.
Catalog Electronic Wholesale
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1283073-ZMM3B0
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZMM3B0 CAD Model

Description

The ZMM3B0 is a Zener diode manufactured by Semtech Electronics Ltd. It is designed to provide precise voltage regulation in a variety of electronic circuits. This diode is known for its small size, tight voltage tolerance, and reliable performance, making it suitable for space-constrained applications requiring accurate voltage stabilization.

Applications:

  • Voltage Regulation
  • Voltage Stabilization
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting

Features:

  • Tight Voltage Tolerance: Provides precise voltage regulation.
  • Small Package Size: Ideal for space-constrained applications.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying load conditions.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits:

  • Accurate Voltage Regulation: The tight voltage tolerance ensures precise voltage stabilization in sensitive circuits.
  • Compact Design: The small package size allows for higher component density on the PCB.
  • Stable Performance: Low dynamic impedance ensures consistent voltage regulation under varying load conditions.
  • Long-Term Reliability: The robust design ensures stable and consistent performance over the lifespan of the device.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The ZMM3B0 typically features a Zener voltage (VZ) of 3.0V with a specified tolerance, typically ±5%. The power dissipation is typically around 500mW, depending on the package type. The Zener impedance is low, ensuring stable voltage regulation. It is commonly available in a small outline molded plastic package such as SOD-80. For precise electrical characteristics, thermal specifications, and recommended operating conditions, consult the official datasheet provided by Semtech Electronics Ltd.

The package is designed for surface mount assembly, and the leads are typically solder-plated for optimal solderability. Proper thermal management is essential to ensure reliable operation, especially at higher power dissipation levels. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions during assembly and testing.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess