EN
  • EN
  • DE

HMC948LP3ETR

Part No HMC948LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description LOG DET, 1-18GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 1GHz ~ 23GHz
RF Type General Purpose
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 91 mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Base Product Number HMC948
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920537-HMC948LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC948LP3ETR CAD Model

Description

Product Overview: HMC948LP3ETR by Analog Devices Inc.

The HMC948LP3ETR is a high-performance, versatile RF mixer product from Analog Devices Inc., designed to meet the demanding requirements of communication and sensing systems. This particular model comes in a compact 3x3 mm QFN leadless package, making it an ideal solution for space-constrained applications without compromising on functionality or performance.

Key Features

  • Wide Frequency Range: The device operates over a broad frequency spectrum, providing users with the flexibility to use it in various applications such as satellite communications, test equipment, and broadband receivers and transmitters.
  • High Isolation: It features excellent LO to RF and LO to IF isolation, minimizing leakage and ensuring clean signal mixing.
  • Low Conversion Loss: The HMC948LP3ETR boasts a low conversion loss, thereby maintaining signal integrity and reducing the need for additional amplification.
  • Passive Double-Balanced Mixer: As a passive double-balanced mixer, it offers a good balance between linearity and conversion efficiency, making it suitable for both upconversion and downconversion applications.
  • Leadless Package: The QFN package is not only space-saving but also provides excellent thermal performance, ensuring the device operates reliably over a wide temperature range.

Applications

The HMC948LP3ETR is engineered to serve a variety of industries and applications. Its robust design and high performance make it particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Wireless infrastructure
  • Test instrumentation
  • RF and IF applications

Technical Specifications

Some of the technical highlights of the HMC948LP3ETR include:

  • Frequency Range: IF: DC to 3 GHz, LO/RF: 6 to 10 GHz
  • Conversion Loss: 9 dB typical
  • LO to RF Isolation: 45 dB typical
  • LO to IF Isolation: 35 dB typical
  • Input IP3: 21 dBm typical

Overall, the HMC948LP3ETR from Analog Devices Inc. is a reliable and efficient solution for complex RF mixing requirements, offering a blend of performance, size, and quality that is hard to match.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $391.3344 $391.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess