EN
  • EN
  • DE

LTC5564HUD#PBF

Part No LTC5564HUD#PBF
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr Analog Devices Inc.
Series UltraFast™
Package Tube
Frequency 600MHz ~ 15GHz
RF Type General Purpose
Input Range -24dBm ~ 16dBm
Voltage - Supply 5V
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC5564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC5564HUD#PBF
Standard Package 121
Win Source Part Number 1228424-LTC5564HUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5564HUD#PBF CAD Model

Description

The LTC5564HUD#PBF is a high-performance, RF Detector with an integrated temperature-compensated Schottky diode from Analog Devices Inc. Designed for demanding applications that require precise RF power measurement, this device is capable of operating over a wide frequency range from 600 MHz to 15 GHz, making it suitable for a variety of wireless systems including cellular, satellite, and broadband communications.

Key Features

  • Frequency Range: The device supports a broad frequency spectrum from 600 MHz to 15 GHz, which covers most of the RF and microwave applications.
  • Dynamic Range: It offers an impressive dynamic range of 40dB, allowing for accurate detection of both very weak and very strong signals.
  • Temperature Compensation: The integrated temperature-compensated Schottky diode ensures consistent performance across a wide temperature range, enhancing reliability and accuracy in varying environmental conditions.
  • Low Power Consumption: With a low operating current, the LTC5564HUD#PBF is an energy-efficient solution for portable and battery-powered devices.
  • Package: It comes in a compact 6-pin DFN package, which is ideal for space-constrained applications.

Applications

The LTC5564HUD#PBF is versatile and can be used in a multitude of RF applications. It is particularly suited for:

  • Cellular base stations
  • RF power amplifier linearization
  • Transmitter power control
  • Point-to-point radios
  • Satellite communications
  • Broadband wireless services
  • Test equipment

Product Quality and Support

Analog Devices Inc. is known for its commitment to providing high-quality products. The LTC5564HUD#PBF is manufactured to meet the highest industry standards, ensuring reliability and performance. Additionally, comprehensive technical support is available, including datasheets, application notes, and design resources to assist in the integration of this RF detector into your design.

Note: For detailed specifications and application guidance, it is recommended to consult the product datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5680 $52.7040
7+ $14.4148 $100.9036
11+ $13.9643 $153.6073
15+ $13.5139 $202.7085
20+ $13.0634 $261.2680
26+ $11.7120 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 559 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess