EN
  • EN
  • DE

LTC5505-1ES5#TRMPBF

Part No LTC5505-1ES5#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 3GHz
RF Type Cellular, PCS, Wireless Modem
Input Range -28dBm to 18dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-5
Win Source Part Number 303465-LTC5505-1ES5#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC5505
Introduction Date November 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC5505-1ES5#TRMPBF CAD Model

Description

Linear Technology LTC5505-1ES5#TRMPBF RF Power Detector

The LTC5505-1ES5#TRMPBF is a high-performance RF power detector chip designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the electronics industry. This compact and efficient component is specifically engineered for applications requiring accurate measurement of RF signal strength. It is an essential building block in wireless communication systems, test equipment, and RF signal monitoring applications.

With its wide operating frequency range of 300MHz to 7GHz, the LTC5505-1ES5#TRMPBF is versatile and can be used across various communication bands including GSM, CDMA, 3G, 4G, LTE, WiFi, and many other RF applications. This makes it an ideal choice for designers looking for a single power detector that can handle multiple RF standards.

This RF power detector operates on a single supply voltage from 2.7V to 6V, which allows for flexibility in different system designs and compatibility with a range of other components. The LTC5505-1ES5#TRMPBF provides a dynamic range of -34dBm to 6dBm, ensuring accurate detection over a broad range of input signal strengths. This dynamic range, coupled with its exceptional accuracy, makes it suitable for both strong and weak signal environments.

The LTC5505-1ES5#TRMPBF comes in a compact, low-profile (1mm) ThinSOT package, which is ideal for space-constrained applications. This package is also RoHS compliant, adhering to environmental standards and regulations, making it a responsible choice for modern electronic designs.

Linear Technology has equipped the LTC5505-1ES5#TRMPBF with a temperature compensation feature that maintains performance across a wide temperature range of -40°C to 85°C. This temperature resilience ensures consistent operation even in harsh environments, which is critical for outdoor or industrial applications.

Overall, the LTC5505-1ES5#TRMPBF RF power detector from Linear Technology is a high-quality, reliable component that offers precision, versatility, and durability for a variety of RF signal detection applications. Its broad frequency range, dynamic detection capabilities, and robust design make it a valuable addition to any RF system designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess