The RST 5-612/2M is a circular connector manufactured by Lumberg. It is part of their RAST 5 series, known for robust design and reliable connections, designed for sensor and actuator connections in industrial environments. The /2M indicates that it comes with a 2-meter cable attached.
Applications:
- Sensor connections
- Actuator connections
- Industrial automation equipment
- Robotics
- Machine building
- Process control systems
Features:
- Circular connector
- 5 pins
- Pre-wired with 2-meter cable
- RAST 5 connector system
- IP67 protection rating
- Robust design for industrial environments
Benefits:
- Easy and reliable connection of sensors and actuators
- Time-saving installation with pre-wired cable
- Protection against dust and water ingress
- Durable construction for long-term use in harsh environments
- Secure and vibration-resistant connection
Specifications:
The RST 5-612/2M connector has 5 pins. It is pre-wired with a 2-meter long cable. The connector conforms to the RAST 5 connection system, known for its insulation displacement technology (IDT) for quick and reliable connections. It has an IP67 protection rating, indicating that it is dust-tight and protected against immersion in water up to 1 meter. The cable is typically made of PVC or PUR, providing resistance to oil and chemicals. The operating temperature range is typically -25°C to +80°C. The rated voltage and current depend on the specific cable used, so refer to the Lumberg datasheet for the exact specifications.
The robust design of the RST 5-612/2M connector ensures reliable operation in demanding industrial environments. The IP67 protection rating protects the connector from dust and water, preventing corrosion and ensuring long-term performance. The pre-wired cable simplifies installation, saving time and reducing the risk of wiring errors. The RAST 5 connection system provides a secure and vibration-resistant connection, ensuring reliable signal transmission even in harsh conditions. Lumberg is a leading manufacturer of connectors and cabling solutions for industrial automation, ensuring high quality and reliability.