EN
  • EN
  • DE

ADV7162KS140

Part No ADV7162KS140
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DAC VIDEO COLOR 96BIT 160MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Function RAM-DAC
Applications Professional Video
Control Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number ADV7162
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559976-ADV7162KS140
Ultra Librarian 3D Model Ultra Librarian ADV7162KS140 CAD Model

Description

The ADV7162KS140 is a high-performance, integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge product is engineered to meet the rigorous demands of video and imaging applications, offering unparalleled quality and reliability.

Key Features

  • High-Quality Video Output: The ADV7162KS140 is capable of delivering crisp and clear video signals, ensuring that the end-user experiences the best visual quality possible.
  • Multi-Format Support: This versatile IC supports various video formats, making it a flexible solution for a wide range of applications in the multimedia industry.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV7162KS140 minimizes power usage, which is crucial for portable and battery-powered devices.
  • Advanced Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.
  • Robust Construction: Analog Devices Inc. is known for its commitment to quality, and the ADV7162KS140 is built to withstand the challenges of industrial environments.

Applications

The ADV7162KS140 is ideal for a variety of applications where high-quality video processing is required. Some of these applications include:

  • Professional video editing and broadcasting equipment
  • High-definition video cameras and digital recorders
  • Medical imaging systems
  • Surveillance and security systems
  • Industrial inspection and machine vision systems

Technical Specifications

With its robust set of features, the ADV7162KS140 is designed to meet the exacting specifications required for advanced video processing:

  • Manufacturer: Analog Devices Inc.
  • Part Number: ADV7162KS140
  • Package: Surface-mount technology (SMT)
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Interface Type: Specified by the manufacturer

For detailed technical specifications, please refer to the ADV7162KS140 datasheet provided by Analog Devices Inc.

Ordering Information

To purchase the ADV7162KS140 or to request samples, please contact Analog Devices Inc. or an authorized distributor. Ensure to verify the part number and packaging options before placing an order.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess