EN
  • EN
  • DE

AD8314ACP-REEL7

Part No AD8314ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 100MHz ~ 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm ~ 0dBm
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 5.7 mA
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-VD (3x2)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39375-AD8314ACP-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8314ACP-REEL7 CAD Model

Description

Product Overview: AD8314ACP-REEL7

The AD8314ACP-REEL7 is a high-performance, RF logarithmic detector from the renowned manufacturer Analog Devices Inc. Designed to provide precise and consistent RF signal measurements, this component is an essential building block for RF signal processing in a wide range of applications, including wireless communication systems, radar systems, and signal monitoring equipment.

Key Features

  • Frequency Range: The device operates over a broad frequency range of 100 MHz to 2.5 GHz, making it suitable for a variety of RF applications.
  • Dynamic Range: It offers an impressive dynamic range of 45 dB, ensuring accurate detection and measurement of signals from weak to strong without the need for manual adjustments.
  • Response Time: The AD8314ACP-REEL7 boasts a fast response time, enabling real-time signal processing and rapid adjustments in dynamic environments.
  • Accuracy: High accuracy in signal detection is achieved through a logarithmic response that is proportional to the input signal power.
  • Power Supply: It operates on a single 3 V to 5.5 V supply, making it compatible with a range of power sources and systems.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered devices and helps to prolong system operational life.
  • Packaging: Supplied in a compact, surface-mount package, the AD8314ACP-REEL7 is ideal for space-constrained applications.

Applications

  • Wireless base stations
  • RF transmitter/receiver systems
  • Power amplifier control
  • Logarithmic amplifiers
  • Signal strength indication

The AD8314ACP-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient choice for mass production environments. With its combination of performance, reliability, and ease of integration, this RF logarithmic detector is an excellent choice for engineers and designers looking to enhance their RF signal processing capabilities.

As a product of Analog Devices Inc., a leader in the semiconductor industry, customers can be assured of the quality and support associated with ADI's extensive portfolio of innovative solutions.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9500 $51.3500
28+ $3.7000 $103.6000
42+ $3.5750 $150.1500
61+ $3.3250 $202.8250
79+ $3.2000 $252.8000
98+ $3.0750 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess