EN
  • EN
  • DE

AD8421ARMZ

Part No AD8421ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3 nV/√Hz, Low Power | IC INST AMP 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 35V/μs
-3db Bandwidth 10MHz
Current - Input Bias 1nA
Voltage - Input Offset 60μV
Supply Current 2mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8421
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138560-AD8421ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8421ARMZ CAD Model

Description

AD8421ARMZ Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421ARMZ is a high-performance, precision instrumentation amplifier from Analog Devices Inc., designed to offer excellent accuracy and ease of use for a wide range of applications. This device is part of the AD8421 series, renowned for its high precision and low noise characteristics, making it an ideal choice for medical instrumentation, strain gauges, and precision data acquisition systems.

With an impressive gain bandwidth product of 10 MHz, the AD8421ARMZ delivers precise amplification of low-level signals even at high frequencies. This makes it suitable for applications requiring fast settling times and high dynamic range. The amplifier operates over a wide supply range of ±2.3 V to ±18 V, providing flexibility in various system designs and ensuring compatibility with both single-supply and dual-supply operations.

The AD8421ARMZ boasts a very low input bias current, typically 1 pA at room temperature, which is critical for applications involving high source impedances. This feature minimizes the effect of bias currents on measurement accuracy, ensuring that the output remains stable and precise. The low offset voltage of 50 µV and low offset drift of 0.3 µV/°C further enhance its accuracy over the entire operating temperature range.

The device comes in a compact MSOP-8 (Mini Small Outline Package) that is well-suited for space-constrained applications. Its robust design includes protection against electrostatic discharge (ESD) events, safeguarding the amplifier during handling and operation. The AD8421ARMZ also features a high common-mode rejection ratio (CMRR) of 130 dB (G = 1), which is essential for rejecting unwanted signals and noise present on the common-mode voltage of the input sources.

For designers looking for a reliable and precise solution, the AD8421ARMZ from Analog Devices Inc. offers an exceptional balance of performance and ease of use. Its technical excellence and versatility make it a go-to choice for professionals seeking to enhance the accuracy and integrity of their electronic measurement systems.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess