EN
  • EN
  • DE

LDS6120PVGI8

Part No LDS6120PVGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 20
LED Driver Channels Up to 10
Supply Voltage - Operating 1.65 V to 5.5 V
Operating Supply Current 70μA
Case / Package 48-SSOP
Win Source Part Number 041027-LDS6120PVGI8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDS6120PVGI8 CAD Model

Description

The LDS6120PVGI8 is a sensor and transducer IC manufactured by IDT, Integrated Device Technology Inc.

  • Inputs: up to 20 inputs
  • LED Driver Channels: up to 10 LED driver channels.
  • Case: packaged in a 48-SSOP case
  • Operating Supply Current: 70μA
  • Supply and Demand Status: limited.
  • Designed for: use in buttons, sliders, and wheels.
  • The LDS6120PVGI8: a reliable and efficient IC for sensor and transducer applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7192
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
Lowest to $0.7295
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
Lowest to $2.9962
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $10.7715
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
Lowest to $0.8166

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess