Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Frequency 800MHz ~ 1.9GHz
RF Type AMPS, CDMA, DCS, GSM, TDMA
Voltage - Supply 2.2V ~ 3.2V
Current - Supply 500 µA
Mounting SMD (SMT)
Package / Case 8-WFBGA, FCBGA
Supplier Device Package 8-FlipChip (1.57x1.57)
Base Product Number STPAC01
Other Names 497-4388-2,497-4388-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236151-STPAC01F2
Ultra Librarian 3D Model Ultra Librarian STPAC01F2 CAD Model

Description

STPAC01F2 Power Amplifier by STMicroelectronics

The STPAC01F2 is a sophisticated power amplifier module designed and manufactured by the renowned STMicroelectronics. This high-performance component is engineered to meet the demanding requirements of modern wireless communication systems, offering exceptional power efficiency, reliability, and signal fidelity.

Key Features:

  • Frequency Range: The STPAC01F2 operates efficiently across a broad frequency spectrum, making it suitable for a multitude of RF applications.
  • High Output Power: With its robust design, the amplifier is capable of delivering high output power, which is essential for long-range communication and signal penetration.
  • Power Efficiency: The device is optimized for power efficiency, which not only reduces operational costs but also minimizes thermal challenges and extends the life of the product.
  • Linearity: The STPAC01F2 maintains excellent linearity, ensuring that the integrity of the signal is preserved even at high power levels, which is crucial for advanced modulation schemes.
  • Integration: The module comes with integrated matching networks, which simplifies the design and reduces the bill of materials for the end application.
  • Compact Form Factor: Its compact size allows for easy integration into space-constrained designs, without compromising on performance.

Applications:

The STPAC01F2 is versatile and can be used in a variety of applications, including but not limited to:

  • Base station transceivers for cellular networks
  • Wireless infrastructure
  • Radar and avionics systems
  • RFID readers
  • Broadband wireless access systems

Quality and Support:

STMicroelectronics is committed to delivering high-quality products. The STPAC01F2 is built to stringent quality standards, ensuring reliable performance in even the most demanding environments. Additionally, customers can access comprehensive technical support and documentation to facilitate design-in and reduce time-to-market.

You May Also Be Interested in

Analog Devices Inc.
IC PHASE FREQ DETECTOR 16-QSOP
Lowest to $130.5264
ECAD model for HMC440QS16GETR
Texas Instruments
LMV225/LMV226/LMV228 RF Power Detector for CDMA and WCDMA
Lowest to $1.7551
ECAD model for LMV225SD/NOPB
Analog Devices Inc.
45DB 0.5 GHZ -43.5 GHZ / Fast Responding, 45 dB Range, 0.5 GHz to 43.5 GHz Envelope Detector
Lowest to $45.8181
ECAD model for ADL6010ACPZN-R7
Analog Devices Inc.
IC / RF Detector IC
Lowest to $2.6016
ECAD model for HMC6023MS8ETR
Analog Devices Inc.
IC RF DETECT 300MHZ-11GHZ 12DFN / RF Detector IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN 300MHz ~ 11GHz -32dBm ~ 12dBm ±1dB 12-WFDFN Exposed Pad
Lowest to $11.7834
ECAD model for LTC5533EDE#TRPBF
Analog Devices Inc.
IC RF DETECT 0HZ-3.9GHZ 32QFN / RF Detector IC General Purpose 0Hz ~ 3.9GHz -55dBm ~ 15dBm ±1dB 32-VFQFN Exposed Pad
Lowest to $124.0602
ECAD model for HMC1030LP5ETR
Toshiba Semiconductor and Storage
IC RECEIVER RFIC 450MHZ 24SSOP / AM/FM RF/IF DETECTOR IC FOR LOW POWER WIRELESS SYSTEM
Lowest to $2.9249
ECAD model for TA31275FNG(O,EL)
Analog Devices Inc.
RF DETECTOR 6-LFCSP / Fast Responding, 45 dB Range, 0.5 GHz to 43.5 GHz Envelope Detector
Lowest to $101.5028
ECAD model for ADL6010SCPZN-R7
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC
Lowest to $5.1610
ECAD model for LMV221SD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention