EN
  • EN
  • DE

SE12PFR-MR8

Part No SE12PFR-MR8
Manufacturer Panduit Corp
Catalog Spiral Wrap, Expandable Sleeving
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ SE
Package Bulk
Product Status Obsolete
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.125" (3.18mm)
Diameter - Inside, Expanded 0.250" (6.35mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Gray, White
Length 1000' (304.80m)
Wall Thickness 0.024" (0.61mm)
Temperature Range - Operating -70°C ~ 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL VW-1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7413.00.5000
Win Source Part Number 1308558-SE12PFR-MR8
Ultra Librarian 3D Model Ultra Librarian SE12PFR-MR8 CAD Model

Description

This spiral wrap, expandable sleeving is a member of the Pan-Wrap™ SE series.

  • Type: Sleeve type
  • Colors: Gray and white
  • Features: Noise reduction and vibration resistant
  • Length: 1000' (304.80m)
  • Material Flammability Rating: UL VW-1
  • Material: Polyethylene terephthalate (PET) and halogen-free
  • Type Attributes: Expandable
  • Temperature Range: -70°C ~ 125°C
  • Wall Thickness: 0.024" (0.61mm)
  • Heat Protection: Flame retardant
  • Abrasion Protection: Abrasion-resistant
  • Environment Protection: UV resistant
  • Diameter - Inside, Non-Expanded: 0.125" (3.18mm)
  • Diameter - Inside, Expanded: 0.250" (6.35mm)
  • Diameter - Outside, Non-Expanded: Not specified
  • Manufacturer: Panduit Corp
  • Win Source Part Number: 1308558-SE12PFR-MR8

You May Also Be Interested in

HellermannTyton
SLEEVING 1" X 250' ORANGE
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us
Panduit Corp
Lowest to $791.3688
Heyco Products Corporation
8750 Heyco Spiral Wraps, Sleeves, Tubing & Conduit HF2 3/8 TUBING 300' COIL BLACK datasheet, inventory, & pricing.
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.271" X 25' BLACK
Need more? Email Us
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
Panduit Corp
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.061" X 100' BLACK / Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess