EN
  • EN
  • DE

XTR111AIDRCT

Part No XTR111AIDRCT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Precision Voltage-to-Current Converter/Transmitter | IC CONV/TX PREC VOLT-CURR 10-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Supply Current 550μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number XTR111
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1282427-XTR111AIDRCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR111AIDRCT CAD Model

Description

The XTR111AIDRCT is a precision voltage-to-current converter/transmitter designed and manufactured by Texas Instruments. This integrated circuit (IC) is tailored to convert a voltage input signal into a current output, making it an ideal choice for analog signal transmission over long distances where resistance to noise and loss of signal integrity is crucial.

With its robust design, the XTR111AIDRCT can deliver a highly precise and stable current output, ranging from 4 mA to 20 mA, which is the industry standard for process control and industrial automation systems. The device is capable of operating with a supply voltage range of 7.5V to 36V, ensuring compatibility with a wide array of power supplies and making it versatile for various applications.

Key Features:

  • Flexible Operation: The XTR111AIDRCT is capable of sourcing or sinking current, providing flexibility in controlling current loops.
  • High Accuracy: This IC features low offset errors and high linearity, ensuring accurate signal conversion and reliable performance.
  • Wide Temperature Range: The device operates effectively over a broad temperature range, making it suitable for harsh industrial environments.
  • Programmable Output: Users can set the output current range and configure the device for various applications using external resistors.
  • Protection Features: It includes built-in protection mechanisms such as thermal shutdown and output current limiting, enhancing the device's reliability and lifespan.

Applications:

  • Industrial Process Control
  • Factory Automation
  • 4-20mA Current Loop Transmitters
  • Remote Industrial Sensors
  • Analog Signal Transmission

The XTR111AIDRCT comes in a small VSON-10 package, making it suitable for space-constrained applications. Its ease of use, combined with its high performance, makes it a preferred choice for engineers and designers looking to implement reliable current control in their systems. Whether you're upgrading existing equipment or designing new industrial solutions, the XTR111AIDRCT from Texas Instruments is an excellent component to consider for your voltage-to-current conversion needs.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0140 $50.7000
125+ $0.8320 $104.0000
190+ $0.8060 $153.1400
260+ $0.7800 $202.8000
335+ $0.7540 $252.5900
445+ $0.6760 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,580 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess