EN
  • EN
  • DE

MAX32664GWEC+T

Part No MAX32664GWEC+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description SENSOR HUB W/ SPO2 & HR ALGORITH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Type Biometric Sensor Hub
Input Type Digital
Output Type I²C, SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLBGA
Supplier Device Package 16-WLP (1.55x1.57)
Base Product Number MAX32664
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1353546-MAX32664GWEC+T
Ultra Librarian 3D Model Ultra Librarian MAX32664GWEC+T CAD Model

Description

MAX32664GWEC+T - Sensor Hub with Embedded Heart Rate Algorithm

The MAX32664GWEC+T from Maxim Integrated is a sophisticated sensor hub that incorporates an embedded heart rate algorithm, designed to provide a comprehensive solution for health and fitness applications. This advanced device is part of Maxim's family of biometric sensor hubs that are known for their high reliability and performance in wearable technology.

Key Features

  • Integrated Biometric Sensor Hub: The MAX32664GWEC+T acts as a centralized processor for biometric sensor data, making it easier to collect and process information from multiple sensors.
  • Embedded Heart Rate Algorithm: The device comes equipped with an advanced algorithm capable of accurately measuring heart rate, which is critical for health monitoring and fitness tracking.
  • Low Power Consumption: Designed for wearables, the MAX32664GWEC+T is optimized for low power consumption, extending the battery life of the devices it powers.
  • Easy Integration: This sensor hub is designed for easy integration into a variety of health and fitness devices, with minimal external components required.
  • Compact Size: The small form factor of the MAX32664GWEC+T makes it ideal for space-constrained applications such as smartwatches, fitness bands, and other wearable devices.

Applications

The MAX32664GWEC+T is well-suited for a wide range of applications where accurate biometric data is essential. It is particularly useful in:

  • Wearable Health Devices
  • Fitness Monitoring Equipment
  • Smart Watches and Bands
  • Portable Medical Devices

Technical Specifications

The device operates at a supply voltage range typically between 1.71V to 3.6V, making it versatile for various battery-powered applications. It communicates via I2C interface, allowing for easy integration with microcontrollers and other peripherals.

Maxim Integrated's commitment to innovation is evident in the MAX32664GWEC+T, which simplifies the development of biometric-centric wearable devices by handling complex sensor data processing with its integrated algorithm and sensor hub capabilities. This product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess