EN
  • EN
  • DE

XTR116UA

Part No XTR116UA
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC Tube / IC 4 TO 20MA TRANSMITTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 004792-XTR116UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Signal Processing
Family Name XTR116
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR116UA CAD Model

Description

The XTR116UA is a precision, low-power, two-wire transmitter integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This IC is designed to transmit 4-20mA signals over an industry-standard current loop with a wide supply voltage range from 7.5V to 36V. The XTR116UA is particularly well-suited for industrial applications such as factory automation, process control, and other instrumentation systems where reliable data transmission is critical.

Key Features

  • Two-Wire Interface: The XTR116UA operates on a two-wire system, which simplifies wiring and reduces installation costs while still allowing for power and signal transmission over the same pair of wires.
  • Wide Supply Voltage Range: With a supply voltage range from 7.5V to 36V, the XTR116UA is versatile and can be used in a variety of operating conditions without compromising performance.
  • Low Power Consumption: The IC is designed for efficient power usage, making it an excellent choice for applications where power availability is limited or where energy efficiency is a priority.
  • High Accuracy: The XTR116UA provides high accuracy in signal transmission, ensuring precise control and monitoring of industrial processes.
  • External Voltage Reference: An external voltage reference input allows for flexibility and precision in setting the loop current levels.
  • Robust Protection Features: The device includes thermal shutdown and current limit features, enhancing the reliability and longevity of the IC under harsh conditions.

Applications

The XTR116UA is suitable for a wide range of applications, including:

  • Process control transmitters
  • 4-20mA current loop control systems
  • Industrial sensors and actuators
  • Remote data acquisition systems

Conclusion

The Texas Instruments XTR116UA is a robust and reliable solution for transmitting 4-20mA signals in industrial environments. Its combination of low power consumption, high accuracy, and a wide supply voltage range makes it an ideal choice for professionals seeking an efficient and precise two-wire transmitter. With its built-in protection features, the XTR116UA is designed to perform consistently even in the most demanding applications.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9315 $51.2325
115+ $0.8726 $100.3490
180+ $0.8431 $151.7580
260+ $0.7842 $203.8920
335+ $0.7547 $252.8245
415+ $0.7252 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,937 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess