Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Horn Driver
Input Type Logic
Output Type Logic
Operating Supply Current 100nA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118442-RE46C100S8TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C100S8TF CAD Model

Description

Microchip Technology's RE46C100S8TF Smoke Detector IC

The RE46C100S8TF is an advanced ionization-type smoke detector integrated circuit (IC) designed and manufactured by Microchip Technology. This state-of-the-art IC is specifically engineered to be the core component in residential and commercial smoke alarms, providing reliable performance and enhanced safety features. With its low-power CMOS design, the RE46C100S8TF ensures efficient operation, making it an ideal choice for battery-powered applications.

Key Features:

  • Ionization Sensing Technology: The IC is optimized for use with ionization chambers, enabling it to detect small particles typically produced by fast-flaming fires, ensuring prompt detection and alarm triggering.
  • Low Power Consumption: Designed with energy efficiency in mind, the RE46C100S8TF operates with minimal power requirements, which is critical for long battery life in smoke detectors.
  • Interconnect Capability: This IC allows for the interconnection of multiple smoke alarms, providing synchronized alerts across multiple devices in larger installations for enhanced safety.
  • Temporal Horn Pattern: The RE46C100S8TF supports the industry-standard temporal horn pattern, which is a recognized alarm pattern designed to alert and wake sleeping individuals effectively.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies the design and reduces external component count, making the smoke detector design more compact and cost-effective.
  • Built-in Test Functions: With self-test capabilities, the IC can conduct routine checks to ensure the smoke detector's proper functioning and reliability over time.

Applications:

The versatility of the RE46C100S8TF makes it suitable for a wide range of applications, including residential smoke detectors, commercial fire alarm systems, and portable fire detectors. Its robust design and comprehensive features make it a trusted choice for safety-critical applications where performance cannot be compromised.

Why Choose RE46C100S8TF:

Microchip Technology's commitment to quality and reliability is evident in the RE46C100S8TF smoke detector IC. With its specialized features and low power consumption, it stands out as a top-tier component for any smoke detection system. Manufacturers looking to incorporate advanced safety features into their products will find the RE46C100S8TF to be an indispensable part of their designs, offering peace of mind to both the manufacturer and the end-users.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT PHOTO MEM 16SOIC
Need more? Email Us
ECAD model for RE46C166S16TF
Intersil
IC BIAS CTRLR UNIV SNSR 14-TSSOP / Sensor and Detector Interface 5.5V Serial Interface 14-Pin TSSOP T/R
Need more? Email Us
ECAD model for X96012V14IZT1
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Lowest to $8.7970
ECAD model for MAX31855TASA+T
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Lowest to $16.6244
ECAD model for MAX31855JASA+T
Texas Instruments
IC RELAY DRIVER 8CHAN 20HTSSOP
Need more? Email Us
ECAD model for TPL9202PWP
Microchip Technology
IC BOOST CONVERTER 28SSOP
Need more? Email Us
ECAD model for MTCH652-I/SS
ams
IC BATTERY MANAGEMENT 20-SSOP / Data Acquisition Device for Battery Sensors
Lowest to $24.1998
ECAD model for AS8510-ASSP
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP / TDC1011 Single Channel Ultrasonic Sensing Analog Front End (AFE) for Level Sensing,Concentration Sensing Applications
Lowest to $3.3164
ECAD model for TDC1011PWR
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL SOIC
Need more? Email Us
ECAD model for MAX31855NASA+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7936 $67.4560
200+ $0.6512 $130.2400
310+ $0.6309 $195.5790
425+ $0.6106 $259.5050
550+ $0.5901 $324.5550
735+ $0.5291 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,110 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention