EN
  • EN
  • DE

NCS2211DR2G

Part No NCS2211DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin SOIC N T/R / IC AMP AUDIO DIFF OUT SD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 060092-NCS2211DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCS2211
Introduction Date February 27, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCS2211DR2G CAD Model

Description

ON Semiconductor NCS2211DR2G Audio Amplifier

The ON Semiconductor NCS2211DR2G is a high-performance audio amplifier designed to deliver superior audio quality in a wide range of consumer and professional audio applications. This device is part of ON Semiconductor's renowned audio IC portfolio, which is known for its reliability and efficiency.

Key Features:

  • Output Power: The NCS2211DR2G is capable of delivering 2W of continuous average power to an 8 Ohm load with 0.2% THD+N from a 5V power supply, making it suitable for a variety of mid-range audio applications.
  • Low Distortion: It offers low harmonic distortion and low noise, ensuring high-quality sound reproduction that is faithful to the original recording.
  • High Efficiency: With its high efficiency, the NCS2211DR2G minimizes heat generation and power loss, making it an eco-friendly choice for battery-powered devices.
  • Thermal Protection: The device includes thermal protection circuitry that prevents it from overheating, ensuring long-term reliability and safety.
  • Space-Saving Design: The NCS2211DR2G comes in a compact SOIC-8 package, making it an ideal solution for space-constrained applications.

Applications:

The versatility of the NCS2211DR2G allows it to be used in a variety of devices and systems, including:

  • Portable and desktop speakers
  • LCD TVs and monitors
  • Home theater systems
  • Multimedia monitors

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the NCS2211DR2G is no exception. It is designed to meet the rigorous demands of modern audio applications, ensuring consistent performance and durability.

Conclusion:

With its combination of power, efficiency, and compact size, the ON Semiconductor NCS2211DR2G stands out as an excellent choice for designers looking to enhance their audio systems with minimal power consumption and maximum audio fidelity. Whether for personal or professional use, this audio amplifier is engineered to provide a top-tier auditory experience.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2904 $50.8200
370+ $0.2721 $100.6770
575+ $0.2629 $151.1675
820+ $0.2445 $200.4900
1,065+ $0.2353 $250.5945
1,330+ $0.2261 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess