EN
  • EN
  • DE

AD9976BCPZ

Part No AD9976BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PROCESSOR CCD 14BIT LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Clock Generator
Interface SPI
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 767678-AD9976BCPZ
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9976BCPZ CAD Model

Description

Analog Devices AD9976BCPZ: High-Performance CCD Signal Processor

The AD9976BCPZ from Analog Devices Inc. is a sophisticated CCD signal processor that caters to high-speed imaging applications. This integrated circuit is designed to provide comprehensive signal processing capabilities for advanced CCD sensors, making it an ideal choice for digital camera systems, medical imaging, and industrial inspection equipment.

At the heart of the AD9976BCPZ lies a precision 14-bit analog-to-digital converter (ADC) that ensures high-fidelity image capture by converting the analog output of CCD sensors into digital data with exceptional accuracy. The device also features a low-noise, programmable gain amplifier (PGA), which allows for fine-tuning of the sensor's signal before it is digitized, thereby enhancing the dynamic range and sensitivity of the imaging system.

The AD9976BCPZ is designed with flexibility in mind, supporting a wide range of pixel rates and offering user-configurable settings to match the specific requirements of different CCD sensors and system designs. The integrated timing generator simplifies the design by reducing the need for external timing components, and the correlated double sampling (CDS) function minimizes the sensor noise to improve the signal-to-noise ratio of the captured images.

For ease of integration, the AD9976BCPZ comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and conducive to thermal management. The device operates over a broad temperature range, making it suitable for deployment in diverse environmental conditions.

Key features of the AD9976BCPZ include:

  • Precision 14-bit ADC for high-quality image capture
  • Programmable gain amplifier for enhanced dynamic range
  • Integrated timing generator for simplified system design
  • Correlated double sampling for reduced sensor noise
  • Compact 40-lead LFCSP package for space-saving designs
  • Wide operational temperature range for versatile applications

With its comprehensive feature set and high-performance capabilities, the AD9976BCPZ from Analog Devices Inc. is an excellent choice for designers looking to build advanced imaging systems with high-speed, high-resolution CCD sensors.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess