EN
  • EN
  • DE

PT8A2611P

Part No PT8A2611P
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER PDIP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Infrared (IR)
Operating Supply Current 120μA
Temperature Range - Operating -20°C to 70°C
Win Source Part Number 283438-PT8A2611P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT8A2611P CAD Model

Description

Overview of PT8A2611P - Diodes Incorporated

The PT8A2611P is a versatile and high-performance integrated circuit (IC) developed by Diodes Incorporated. Designed to cater to a wide range of applications, this IC is a testament to Diodes Incorporated's commitment to providing innovative and reliable electronic components for the industry.

Key Features

  • High Integration: The PT8A2611P is a highly integrated device that combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Low Power Consumption: Engineered for efficiency, this IC operates with minimal power requirements, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Robust Performance: With its sturdy construction and the use of high-quality materials, the PT8A2611P ensures reliable operation even under challenging conditions, contributing to the longevity and stability of the end product.

Applications

The PT8A2611P is suitable for a diverse array of applications, thanks to its adaptable design and functional characteristics. It is commonly found in:

  • Consumer Electronics: As a component in devices such as remote controls, gaming consoles, and home automation systems.
  • Industrial Equipment: Where precision and durability are paramount, such as in control systems and monitoring devices.
  • Automotive Sector: Offering reliability required for vehicle electronics, including sensor interfaces and control units.

Technical Specifications

The PT8A2611P boasts a range of technical features that make it a standout choice for designers and engineers:

  • Operating Voltage Range: Ensuring compatibility with various power supply standards.
  • Package Type: Available in a practical package that facilitates easy integration into PCB designs.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring performance in extreme environments.

In conclusion, the PT8A2611P from Diodes Incorporated is a high-quality, multi-functional IC that offers a combination of low power consumption, high integration, and robust performance. It is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess