EN
  • EN
  • DE

TPA3136D2PWP

Part No TPA3136D2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 10W 28HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8Ohm
Voltage - Supply 4.5V ~ 14.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 28-HTSSOP
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPA3136
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260595-TPA3136D2PWP
Ultra Librarian 3D Model Ultra Librarian TPA3136D2PWP CAD Model

Description

Product Overview: TPA3136D2PWP by Texas Instruments

The TPA3136D2PWP is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This high-performance component is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

At the heart of the TPA3136D2PWP lies a highly efficient Class-D architecture that enables the device to drive speakers with up to 10W into an 8Ω load while maintaining a THD+N (Total Harmonic Distortion + Noise) of less than 1%. This impressive power output is achieved with a supply voltage ranging from 4.5V to 14.4V, allowing the IC to be versatile in various power environments.

The IC features advanced EMI suppression technology, which ensures that the device operates with minimal electromagnetic interference, a critical consideration for audio equipment. Additionally, the TPA3136D2PWP comes with multiple built-in protection features, including overvoltage, undervoltage, overtemperature, and short-circuit protection, safeguarding the IC from potential damage and extending its operational lifespan.

Texas Instruments has designed the TPA3136D2PWP with simplicity in mind. It requires minimal external components, which simplifies the design and reduces the overall bill of materials for audio systems. The IC's small footprint is housed in a 28-pin HTSSOP (PWP) package, making it suitable for space-constrained applications.

The versatility of the TPA3136D2PWP extends to its sound customization capabilities. With integrated gain settings and a differential input architecture, it provides designers with the flexibility to tailor the audio output to specific requirements. Whether it's used in televisions, soundbars, portable speakers, or other consumer audio products, the TPA3136D2PWP delivers reliable, high-quality audio amplification.

In summary, the TPA3136D2PWP from Texas Instruments is a powerful, efficient, and reliable audio amplifier IC that offers top-tier performance for a variety of audio applications. Its integration of advanced technologies and protection features make it a smart choice for manufacturers looking to enhance their audio products with superior sound quality.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4231 $56.9240
90+ $1.1676 $105.0840
135+ $1.1312 $152.7120
185+ $1.0947 $202.5195
240+ $1.0582 $253.9680
320+ $0.9487 $303.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess