EN
  • EN
  • DE

VSP5612RSHR

Part No VSP5612RSHR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 16BIT 56VQFN / 16-Bit, 4-Channel, CCD/CMOS Sensor Analog Front-End with Timing Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Number of Channels 4
Power (Watts) 426mW
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Part Number Series VSP5612
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805859-VSP5612RSHR
Ultra Librarian 3D Model Ultra Librarian VSP5612RSHR CAD Model

Description

The VSP5612RSHR is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of advanced imaging and signal processing applications. This cutting-edge product is crafted to deliver exceptional accuracy and reliability, making it an ideal choice for a wide range of industrial, medical, and scientific instruments.

Key Features

  • High Resolution: The VSP5612RSHR boasts a remarkable resolution that ensures detailed and precise digital representation of the input analog signal.
  • High-Speed Performance: Engineered for speed, this ADC is capable of handling high data rates, which is essential for applications requiring real-time processing.
  • Low Power Consumption: Despite its high-speed capabilities, the VSP5612RSHR is designed to be energy-efficient, minimizing power usage without compromising performance.
  • Wide Input Range: The device supports a broad input signal range, providing flexibility in various application scenarios and ensuring compatibility with different types of sensors and inputs.
  • Robust Interface: It features a robust digital interface that ensures seamless integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

The versatility of the VSP5612RSHR allows it to be used in a multitude of applications, including but not limited to:

  • Medical imaging equipment such as MRI and CT scanners
  • High-precision scientific measurement instruments
  • Industrial automation and process control systems
  • Telecommunications infrastructure
  • Professional audio equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the VSP5612RSHR is no exception. This product is built to the highest standards, ensuring that it operates reliably under various conditions and throughout its intended lifespan. With Texas Instruments' reputation for excellence, you can trust the VSP5612RSHR to be a dependable component in your high-tech projects.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2935 $54.5870
5+ $22.3947 $111.9735
7+ $21.6949 $151.8643
10+ $20.9950 $209.9500
13+ $20.2952 $263.8376
17+ $18.1957 $309.3269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess