EN
  • EN
  • DE
  • IT

ADAS1000BSTZ

Part No ADAS1000BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Low Power, Five Electrode trocardiogram (ECG) Analog Front End
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 19
Number of Channels 5
Operating Supply Voltage 3.15 V ~ 5.5 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1139525-ADAS1000BSTZ
Manufacturer Homepage www.analog.com
Family Name ADAS1000
Introduction Date January 31, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAS1000BSTZ CAD Model

Description

ADAS1000BSTZ: A Comprehensive ECG-Front-End Solution by Analog Devices Inc.

The ADAS1000BSTZ is a state-of-the-art electrocardiogram (ECG) AFE (Analog Front-End) designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is specifically tailored for ECG applications in both portable and stationary medical devices, such as heart monitors, defibrillators, and patient monitoring systems.

The ADAS1000BSTZ encapsulates a multitude of features within a compact LQFP-64 package, making it an ideal solution for space-constrained applications. It is designed to acquire, digitize, and filter the signals from up to 5 ECG leads, providing a comprehensive solution for cardiac monitoring. With its high level of integration, it simplifies the design process for medical device manufacturers, enabling faster time-to-market for their products.

Key features of the ADAS1000BSTZ include:

  • High-Resolution Data Conversion: The device boasts 24-bit resolution ADCs, ensuring precise ECG signal acquisition for accurate heart rate monitoring and analysis.
  • Integrated Pace Detection: It comes with built-in pace pulse detection, which is essential for patients with implanted pacemakers, allowing for seamless monitoring of both natural and paced heart rhythms.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, extending the operational life and reducing the need for frequent battery replacements.
  • Flexible Data Interface: The device supports SPI and I²C interfaces, providing versatility in connecting with various microcontrollers or digital systems.
  • Lead-off Detection: It incorporates lead-off detection functionality, alerting the system to any disconnection or malfunction of the ECG electrodes, which is critical for ensuring continuous patient monitoring.

The ADAS1000BSTZ also includes a range of diagnostic-quality filters to reduce noise and improve signal clarity, making it easier for clinicians to interpret ECG results. It supports a variety of modes, including 2-lead, 3-lead, and 5-lead configurations, offering flexibility to accommodate different monitoring requirements.

With its robust design and comprehensive feature set, the ADAS1000BSTZ from Analog Devices Inc. represents a premier choice for medical professionals and device manufacturers seeking a reliable, high-performance ECG AFE solution.

You May Also Be Interested in

Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7634 $99.5268
3+ $40.8315 $122.4945
4+ $39.5555 $158.2220
6+ $38.2795 $229.6770
7+ $37.0035 $259.0245
10+ $33.1756 $331.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess