EN
  • EN
  • DE

AFE4300PN

Part No AFE4300PN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 16BIT 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Number of Bits 16
Number of Channels 2
Voltage - Supply, Analog 2V ~ 3.6V
Voltage - Supply, Digital -
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number AFE4300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366663-AFE4300PN
Ultra Librarian 3D Model Ultra Librarian AFE4300PN CAD Model

Description

The AFE4300PN is a cutting-edge analog front end (AFE) specifically designed for weight and body composition measurement applications. Manufactured by Texas Instruments, this versatile AFE is an ideal solution for both consumer and medical-grade scales. It integrates a dual-mode weigh scale AFE with body impedance analysis (BIA) capabilities, allowing for comprehensive body composition measurements.

Key Features

  • Dual-Mode Operation: The AFE4300PN operates in two modes – weigh scale and body composition measurement – to provide a full spectrum of body metrics.
  • High Precision: With high-precision signal conditioning, the device ensures accurate readings for reliable health monitoring.
  • Low Power Consumption: Designed for battery-powered applications, it maintains low power consumption to extend the life of portable devices.
  • Integrated Analog-to-Digital Converters: The inclusion of 24-bit delta-sigma ADCs for weight measurement and a 16-bit ADC for BIA ensures high-resolution data capture.
  • Programmable Gain Amplifier: This feature allows for fine-tuning of the signal path to match the sensitivity of specific sensors.

Applications

The AFE4300PN is suitable for a broad range of applications, including:

  • Personal health scales
  • Body composition analyzers
  • Medical patient monitoring systems

Technical Specifications

The device comes in a QFN-64 package and operates over a wide temperature range, making it robust for various environments. It requires a minimal number of external components, simplifying system design and reducing overall system cost.

Integration and Support

With comprehensive support and documentation available from Texas Instruments, including evaluation modules and design tools, the AFE4300PN simplifies the design process, enabling faster time-to-market for innovative health monitoring devices.

For developers and manufacturers looking to create advanced health monitoring systems, the AFE4300PN from Texas Instruments offers a highly integrated, precise, and efficient solution that is unmatched in the industry.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5705 $83.1410
3+ $34.1091 $102.3273
5+ $33.0432 $165.2160
7+ $31.9773 $223.8411
9+ $30.9114 $278.2026
11+ $27.7137 $304.8507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,987 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess