EN
  • EN
  • DE

AFE4403YZPR

Part No AFE4403YZPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 22BIT 36DSBGA / AFE4403 Ultra-Small, Integrated Analog Front-End for Heart Rate Monitors and Low-Cost Pulse Oximeters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 22
Number of Channels 1
Voltage - Supply, Analog 2V ~ 3.6V
Voltage - Supply, Digital 2V ~ 3.6V
Manufacturer Package 36-XFBGA, DSBGA
Supplier Device Package 36-DSBGA
Part Number Series AFE4403
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814451-AFE4403YZPR
Ultra Librarian 3D Model Ultra Librarian AFE4403YZPR CAD Model

Description

Product Overview: AFE4403YZPR by Texas Instruments

The AFE4403YZPR is a highly integrated, programmable analog front-end (AFE) optimized for use in photoplethysmography (PPG) applications such as heart rate monitors, wearable fitness gadgets, and pulse oximeters. Developed by the renowned semiconductor company Texas Instruments, this AFE is designed to facilitate the design and enhance the performance of medical and consumer devices that require optical-based vital signs monitoring.

Key Features

  • High Integration: The AFE4403YZPR integrates a low-noise receiver channel with a programmable transimpedance amplifier, ambient light cancellation, and a high dynamic range analog-to-digital converter (ADC), reducing the need for external components and simplifying the design process.
  • Programmable Timing Controller: This AFE includes a fully programmable timing controller, enabling flexible control over LED pulsing and signal sampling, which is critical for synchronizing the measurement process and optimizing power consumption.
  • Low Power Operation: Designed with power efficiency in mind, the AFE4403YZPR is suitable for battery-powered devices, helping to extend the operational life of wearable and portable applications.
  • Multiple LED Drivers: It features three LED drivers that support up to six LEDs, allowing for multi-wavelength measurements that can be used in advanced PPG applications for improved signal quality and accuracy.

Applications

The AFE4403YZPR's versatility makes it an ideal choice for a wide range of applications within the health and wellness sectors, including:

  • Wearable Heart Rate Monitors
  • Fitness Bands and Smartwatches
  • Portable Pulse Oximeters
  • Medical Diagnostic Equipment
  • Remote Patient Monitoring Devices

Technical Specifications

With its compact size, the AFE4403YZPR comes in a 40-VQFN package and operates over a wide supply voltage range. It supports I2C interface for easy communication with microcontrollers or processors, ensuring seamless integration into various system designs.

Conclusion

The AFE4403YZPR from Texas Instruments stands out for its precision, integration, and efficiency, making it a top choice for developers looking to create advanced, reliable, and power-conscious health monitoring devices. Its advanced features and programmability offer unparalleled flexibility, meeting the stringent requirements of modern PPG-based applications.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3078 $61.2312
8+ $12.5602 $100.4816
13+ $12.1677 $158.1801
17+ $11.7752 $200.1784
22+ $11.3827 $250.4194
30+ $10.2052 $306.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess