EN
  • EN
  • DE

AD7730BRU

Part No AD7730BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Bridge Transducer ADC | IC AFE 1 CHAN 24BIT 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 24
Power (W) 125mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD7730
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137620-AD7730BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7730BRU CAD Model

Description

The AD7730BRU is a high-precision, low-noise analog-to-digital converter (ADC) from Analog Devices Inc., designed specifically for weigh scales and industrial control applications that require high accuracy under varying operating conditions. With its 24-bit resolution and sigma-delta conversion technique, this ADC delivers outstanding performance for the measurement of wide dynamic range signals.

Key Features

  • High Resolution: 24-bit sigma-delta ADC, offering exceptional resolution and noise performance.
  • Programmable Gain: Input gain settings available from 1 to 128, allowing for flexible signal scaling to make full use of the ADC's dynamic range.
  • Flexible Input Range: The AD7730BRU can handle bipolar and unipolar input signal ranges, accommodating a variety of sensor outputs.
  • Integrated Features: On-chip programmable digital filters, which reduce the need for external signal conditioning and simplify design.
  • Low Power Consumption: Ideal for battery-operated devices, thanks to its power-efficient design.
  • Interface Options: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers.

Applications

The AD7730BRU is suitable for a wide range of applications where precision measurement is critical. These include:

  • Weigh Scales
  • Industrial Process Control
  • Instrumentation
  • Pressure Measurement Systems
  • Chromatography

Package and Quality

The device is available in a TSSOP (Thin Shrink Small Outline Package), bearing the part number suffix 'BRU', which ensures a compact footprint for space-constrained applications. Analog Devices Inc. is renowned for their commitment to high manufacturing standards, ensuring that each AD7730BRU meets rigorous quality and performance specifications.

Support and Resources

Analog Devices Inc. provides extensive technical support and resources for the AD7730BRU, including detailed datasheets, application notes, and reference designs to facilitate rapid development and deployment of systems utilizing this high-performance ADC.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
STMicroelectronics
Lowest to $4.2489
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7313 $75.4626
3+ $35.3433 $106.0299
5+ $34.1493 $170.7465
7+ $31.7612 $222.3284
9+ $30.5672 $275.1048
11+ $29.3732 $323.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess