EN
  • EN
  • DE

ADS131E08IPAG

Part No ADS131E08IPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Analog Front-End for Power Monitoring, Control, and Protection | IC AFE 8 CHAN 16/24BIT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16, 24
Number of Channels 8
Power (W) 17.6mW
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.8V ~ 3.6V
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ADS131E08
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1141672-ADS131E08IPAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS131E08IPAG CAD Model

Description

The ADS131E08IPAG is a precision, low-power, multi-channel analog-to-digital converter (ADC) from Texas Instruments, designed for a wide array of applications including industrial power monitoring, power quality measurement, and energy metering. This ADC features eight simultaneously-sampled channels, each with a 24-bit delta-sigma (ΔΣ) ADC, providing high-resolution measurements that are essential for accurate data acquisition in critical systems.

Key Features

  • Multi-Channel Integration: The ADS131E08IPAG offers eight channels of data conversion, allowing for comprehensive monitoring and analysis of multiple signals at once.
  • High Resolution: With a 24-bit resolution, the ADC provides detailed and precise readings, ensuring accurate data for your application.
  • Simultaneous Sampling: All channels are sampled at the same time, which eliminates timing discrepancies between channels and is crucial for synchronized data collection.
  • Low Power Consumption: The device is designed to be energy efficient, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Supply Range: It operates over a wide analog supply range of 2.7V to 5.25V, which provides flexibility in system power design.
  • Programmable Data Rates: The ADS131E08IPAG supports data rates from 250 SPS to 32 kSPS, allowing users to optimize the trade-off between speed and resolution.

Applications

The versatility of the ADS131E08IPAG makes it suitable for various applications, including:

  • Power quality monitoring
  • Industrial process control
  • Energy metering and smart grid systems
  • Medical instrumentation
  • Seismic data acquisition systems

Package and Quality

The ADS131E08IPAG comes in a 64-TQFP (Thin Quad Flat Package) which is compact and suitable for space-constrained applications. Texas Instruments ensures that their products meet high-quality standards, and this ADC is no exception. It is designed to perform reliably in demanding industrial environments.

Support and Resources

Texas Instruments provides extensive support and resources for the ADS131E08IPAG, including detailed datasheets, application notes, and design tools. These resources are designed to help engineers integrate this ADC into their projects with ease, reducing development time and accelerating time to market.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9714 $59.8284
13+ $8.1817 $106.3621
19+ $7.9260 $150.5940
27+ $7.6704 $207.1008
34+ $7.4147 $252.0998
46+ $6.6476 $305.7896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,715 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess