EN
  • EN
  • DE

ADS1191IRSMR

Part No ADS1191IRSMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 16BIT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Channel AFE 16 Bit 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name ADS1191
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS1191IRSMR-ND, 296-50883-2, 296-50883-1, 296-50883-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860403-ADS1191IRSMR
Ultra Librarian 3D Model Ultra Librarian ADS1191IRSMR CAD Model

Description

Introducing the ADS1191IRSMR from Texas Instruments

The ADS1191IRSMR is a cutting-edge, single-channel, analog-to-digital converter (ADC) with integrated features specifically designed for medical applications, particularly biopotential signal acquisition systems such as electrocardiograms (ECGs). Manufactured by the renowned Texas Instruments, this component is part of the ADS119x family that is known for its high performance and reliability in critical applications.

At the heart of the ADS1191IRSMR lies a 16-bit delta-sigma ADC that offers a data rate of up to 8 kSPS (samples per second), ensuring precise and rapid signal conversion which is essential for accurate biopotential measurements. The device operates on a single power supply ranging from 2.7V to 3.6V, making it suitable for portable and battery-powered equipment where power efficiency is paramount.

One of the standout features of the ADS1191IRSMR is its integrated programmable gain amplifier (PGA), which provides selectable gains ranging from 1 to 12, giving designers the flexibility to amplify small signal inputs to utilize the full dynamic range of the ADC. Additionally, the device includes a flexible input multiplexer (MUX) that supports a variety of input configurations, allowing for the connection of multiple sensor types.

The ADS1191IRSMR also boasts an onboard oscillator, a reference voltage, and lead-off detection functionality, which simplifies the design of the overall system and reduces the need for external components. Its built-in RFI filter ensures robust performance even in environments with high radio-frequency interference, which is crucial for medical equipment.

For communication with microprocessors, the ADS1191IRSMR utilizes a SPI-compatible serial interface, which is known for its simplicity and effectiveness in transferring data. The device is available in a compact QFN-16 package, making it an excellent choice for space-constrained applications.

With its combination of performance, integration, and efficiency, the ADS1191IRSMR from Texas Instruments is an ideal ADC solution for developers looking to create advanced, reliable, and compact medical diagnostic equipment.

You May Also Be Interested in

Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0359 $51.6103
41+ $2.4910 $102.1310
63+ $2.4132 $152.0316
86+ $2.3353 $200.8358
111+ $2.2575 $250.5825
149+ $2.0239 $301.5611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,126 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess