EN
  • EN
  • DE
  • IT

AFE7685IABJ

Part No AFE7685IABJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 14BIT 400FCBGA  /  4 Channel AFE 14 Bit 400-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Number of Channels 4
Mounting SMD (SMT)
Package / Case 400-FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7685
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1176616-AFE7685IABJ
Ultra Librarian 3D Model Ultra Librarian AFE7685IABJ CAD Model

Description

The AFE7685IABJ is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of advanced communication systems. This product is a testament to Texas Instruments' commitment to providing high-performance solutions for the electronics industry.

Key Features

  • Quad-Channel Architecture: The AFE7685IABJ features a quad-channel receiver and transmitter, allowing for simultaneous processing of multiple signals. This makes it ideal for MIMO (Multiple Input, Multiple Output) applications.
  • Wide Frequency Range: With a wide frequency range, this product is versatile and can be used in various applications, including base stations, active antenna systems, and medical imaging.
  • High Integration: The device integrates several functions such as digital down-conversion (DDC) and digital up-conversion (DUC) which streamlines the design process and reduces the overall system footprint.
  • Advanced Signal Processing: Equipped with advanced signal processing capabilities, the AFE7685IABJ ensures high-quality signal fidelity and performance.

Applications

The AFE7685IABJ is suitable for a wide range of applications. Its high-speed data converters and processing power make it an excellent choice for:

  • Wireless communication infrastructure
  • Phased array radar systems
  • Test and measurement equipment
  • Medical imaging technologies

Technical Specifications

Parameter Value Channels Quad-channel Data Converters 14-bit ADCs and 16-bit DACs Maximum Sample Rate Up to 9 GSPS Interface JESD204B Package Microstar Junior BGA

For engineers and designers looking for a robust and versatile solution for complex communication systems, the AFE7685IABJ from Texas Instruments offers an exceptional balance of performance and integration.

You May Also Be Interested in

Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Texas Instruments
Lowest to $7.2089
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
STMicroelectronics
Lowest to $4.2489

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.6305 $281.6305
2+ $252.4963 $504.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess