EN
  • EN
  • DE

AFE4404YZPT

Part No AFE4404YZPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 24BIT 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Channel AFE 24 Bit 15-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 15-XFBGA, DSBGA
Case / Package 15-DSBGA
Family Name AFE4404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42176-6, -296-42176-1-ND, 296-42176-1, 296-42176-2, -296-42176-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860692-AFE4404YZPT
Ultra Librarian 3D Model Ultra Librarian AFE4404YZPT CAD Model

Description

The AFE4404YZPT is a sophisticated analog front-end (AFE) device specifically designed for optical heart-rate monitoring (HRM) and pulse oximetry (SpO2) applications, brought to you by Texas Instruments. This highly integrated AFE is ideal for wearable devices such as fitness bands, smartwatches, and other portable health-monitoring gadgets.

Key Features

  • High Sensitivity: The AFE4404YZPT features a programmable transimpedance amplifier (TIA) which ensures high sensitivity for photodiode signals, making it capable of detecting even the slightest changes in blood flow.
  • Low Power Consumption: Designed with battery-powered devices in mind, it operates with low power consumption, thereby extending the battery life of portable devices.
  • Integrated LED Driver: It includes a built-in LED driver that simplifies the design process by reducing the need for external components and also provides a synchronized signal for accurate measurements.
  • Flexible Operation: The device supports time-multiplexed signals from red, green, and infrared LEDs to measure different types of biometric information.
  • Advanced Noise Reduction: The AFE4404YZPT utilizes a modulated ambient light cancellation feature, which helps in reducing the noise from ambient light, thereby improving the accuracy of heart-rate and SpO2 readings.

Technical Specifications

  • Supply Voltage: 1.8V to 3.6V
  • Communication Interface: I2C-compatible interface for easy communication with microcontrollers.
  • Package: The device comes in a compact 4.5-mm × 4.5-mm, 22-pin YZP package, making it suitable for space-constrained applications.

Applications

The AFE4404YZPT is not just limited to HRM and SpO2; it can also be deployed in a variety of health-related applications, including sleep monitoring, stress level measurement, and other types of wearable health and wellness monitors.

Overall, the Texas Instruments AFE4404YZPT is a highly capable component for developers looking to create accurate, reliable, and power-efficient health monitoring devices.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6233 $50.7262
34+ $2.9730 $101.0820
53+ $2.8801 $152.6453
72+ $2.7872 $200.6784
93+ $2.6943 $250.5699
125+ $2.4155 $301.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,378 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess