EN
  • EN
  • DE

MAXQ3183-RAN

Part No MAXQ3183-RAN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707698-MAXQ3183-RAN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ3183-RAN CAD Model

Description

Introducing the MAXQ3183-RAN from Maxim Integrated

The MAXQ3183-RAN is a sophisticated, multifunctional metering SoC (System-on-Chip) designed by Maxim Integrated to cater to the needs of modern energy measurement in residential and industrial settings. This advanced chip is engineered to provide precise and reliable measurements for a wide range of electrical parameters, ensuring that users can monitor and manage their energy consumption effectively.

At the heart of the MAXQ3183-RAN is a powerful 32-bit RISC microcontroller, which allows for high-speed processing and complex algorithm calculations. This, combined with its integrated low-drift voltage reference and an ADC (Analog-to-Digital Converter) with up to 0.1% accuracy over a 2000:1 dynamic range, makes it a top-tier choice for accuracy and reliability in energy metering applications.

The device is designed to measure a variety of electrical parameters including active power, reactive power, apparent power, voltage, current, power factor, and frequency. These measurements are essential for effective energy management and billing purposes. The MAXQ3183-RAN supports a wide range of current sensors, including shunts, current transformers, and Rogowski coils, providing versatility in its application across different metering infrastructures.

One of the standout features of the MAXQ3183-RAN is its ability to operate in a tamper-resistant manner. The chip includes several anti-tampering features such as magnetic field detection and cover removal detection, ensuring the integrity of the metering data. This is particularly important in applications where security and data accuracy are paramount.

The MAXQ3183-RAN also offers advanced communication capabilities, with support for various communication protocols that enable integration with modern smart grid infrastructure. This ensures that the device can be easily incorporated into existing systems, facilitating remote monitoring and data collection for analysis and billing purposes.

In summary, the MAXQ3183-RAN from Maxim Integrated is a versatile and highly accurate metering solution designed for the demands of contemporary energy management. Its robust feature set ensures it is well-suited for a variety of applications, providing users with the data needed to optimize energy usage and reduce costs.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess