EN
  • EN
  • DE

ADS131A02IPBS

Part No ADS131A02IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Number of Bits 24
Number of Channels 2
Power (Watts) 2.6 mW
Voltage - Supply, Analog 3V ~ 3.45V
Voltage - Supply, Digital 1.65V ~ 3.6V
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number ADS131A02
Other Names 2156-ADS131A02IPBS,296-44812,TEXTISADS131A02IPBS
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265286-ADS131A02IPBS
Ultra Librarian 3D Model Ultra Librarian ADS131A02IPBS CAD Model

Description

The ADS131A02IPBS is a precision, 24-bit, delta-sigma, analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-quality data acquisition in a variety of demanding applications. This ADC is particularly suitable for industrial and medical applications, including energy metering, sensor measurement, and patient monitoring systems.

With its two differential or four single-ended input channels, the ADS131A02IPBS offers flexibility for designers to interface with various sensors. The device operates with a data rate ranging from 20 SPS to 52 kSPS, allowing users to optimize between noise performance and data throughput according to their specific needs.

The integrated features of the ADS131A02IPBS include a programmable gain amplifier (PGA), which provides selectable gains from 1 to 128, enhancing the dynamic range and sensitivity of the system. The onboard, low-drift voltage reference and oscillator minimize the number of external components required, simplifying the design and reducing system cost.

The robust nature of the ADS131A02IPBS is evident in its wide supply voltage range of 3.0 V to 3.6 V and extended operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments. Additionally, the device features several built-in diagnostic functions for signal monitoring and integrity checks, which contribute to the overall system reliability.

Communication with microcontrollers or digital systems is facilitated through a SPI-compatible serial interface, supporting daisy-chain or simultaneous data output modes for easy integration into complex multi-channel systems. The ADS131A02IPBS is available in a compact, leaded TSSOP-16 package, which is ideal for space-constrained applications.

In summary, the ADS131A02IPBS from Texas Instruments is a versatile and high-performance ADC that offers precision measurements, integrated features for ease of use, and robust operation, making it an excellent choice for a wide range of industrial and medical data acquisition tasks.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
STMicroelectronics
Lowest to $4.2489
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2089 $50.4623
17+ $5.9150 $100.5550
27+ $5.7302 $154.7154
37+ $5.5453 $205.1761
47+ $5.3605 $251.9435
63+ $4.8059 $302.7717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess