EN
  • EN
  • DE

AFE4900YZR

Part No AFE4900YZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 24BIT 30DSBGA / 3 Channel AFE 24 Bit 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 24
Number of Channels 3
Mounting SMD (SMT)
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE4900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 973641-AFE4900YZR
Ultra Librarian 3D Model Ultra Librarian AFE4900YZR CAD Model

Description

Introducing the AFE4900YZR from Texas Instruments

The AFE4900YZR is a precision-engineered integrated circuit designed by Texas Instruments, tailored specifically for the burgeoning field of biometric monitoring. As a part of TI's advanced sensor portfolio, this device is a testament to the company's commitment to providing innovative solutions for health and wellness technology.

At the heart of the AFE4900YZR's capabilities is its multi-modal sensor interface, adept at handling photoplethysmography (PPG), electrocardiography (ECG), and impedance pneumography. This makes it an ideal choice for wearable devices focused on delivering comprehensive vital signs monitoring. Whether it's for fitness trackers, smartwatches, or specialized medical wearable devices, the AFE4900YZR is designed to provide accurate and reliable data.

The AFE4900YZR boasts an integrated analog front-end (AFE) that is optimized for low power consumption, which is critical for battery-operated devices. The AFE includes a PPG analog front-end with ambient light cancellation, an ECG analog front-end, and a bio-impedance (Bio-Z) analog front-end. This integration reduces the bill of materials (BOM) and simplifies the design process for manufacturers, allowing them to create compact and efficient devices.

Key features of the AFE4900YZR include:

  • Multi-parameter sensing capabilities, enabling simultaneous PPG, ECG, and Bio-Z measurements.
  • High-performance analog front-end for clear and accurate signal acquisition.
  • Low power operation, preserving battery life in wearable applications.
  • Flexible LED driver circuitry, supporting a variety of LED configurations.
  • Advanced algorithms for signal processing, ensuring robust data even in motion-intensive scenarios.

Developers can leverage the AFE4900YZR to create devices that track heart rate, blood oxygen levels, respiration rate, and other vital signs with clinical-grade accuracy. The chip's small form factor and integration features make it highly adaptable to the design constraints of modern wearables.

With the AFE4900YZR, Texas Instruments continues to push the envelope in health technology, providing the building blocks for the next generation of personal healthcare devices. For developers and manufacturers aiming to make a significant impact in the health and fitness market, the AFE4900YZR offers a compelling blend of performance, power efficiency, and integration.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4585 $65.8340
8+ $13.5044 $108.0352
12+ $13.0824 $156.9888
16+ $12.6604 $202.5664
21+ $12.2384 $257.0064
28+ $10.9723 $307.2244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess