EN
  • EN
  • DE

AFE5818ZBV

Part No AFE5818ZBV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16CH ULTRASOUND 289NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 14
Number of Channels 16
Power (Watts) 140mW
Analog Supply Voltage 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V
Digital Supply Voltage 1.15 V to 1.25 V, 1.7 V to 1.9 V
Case / Package 289-NFBGA (15x15)
Win Source Part Number 1016252-AFE5818ZBV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AFE5818ZBV CAD Model

Description

Introducing the AFE5818ZBV from Texas Instruments

The AFE5818ZBV is a state-of-the-art analog front-end (AFE) integrated circuit (IC) designed by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This high-performance AFE is specifically tailored for medical ultrasound applications, providing a sophisticated solution that combines low noise, high resolution, and exceptional integration to enhance imaging quality and system performance.

The AFE5818ZBV boasts an impressive array of features designed to meet the rigorous demands of modern ultrasound systems. At its core, this AFE integrates 16 channels of low-noise voltage-controlled amplifiers (VCAs) and analog-to-digital converters (ADCs) that operate at a high sample rate, ensuring detailed and accurate capture of ultrasound signals. The device's noise efficiency factor (NEF) is optimized to improve the signal-to-noise ratio (SNR), which is crucial for producing clear and detailed images.

One of the standout features of the AFE5818ZBV is its flexible gain setting, which allows for precise control over the amplification of received signals. This flexibility ensures compatibility with a wide range of transducers and imaging modes. Additionally, the AFE includes a low-jitter clock multiplier unit (CMU) that reduces system complexity by allowing the use of a single-frequency clock for multiple channels.

With an integrated anti-aliasing filter, the AFE5818ZBV minimizes signal distortion and preserves the integrity of the ultrasound data. The device also supports multiple power-saving modes, which enable energy-efficient operation without compromising performance, making it an ideal choice for portable and battery-powered ultrasound systems.

The AFE5818ZBV comes in a compact, surface-mount package that is designed to fit into the tight spaces of modern ultrasound probes and systems. This small form factor, combined with the high level of integration, reduces the overall system footprint and simplifies the design and manufacturing process.

In summary, the AFE5818ZBV from Texas Instruments represents a significant advancement in ultrasound AFE technology. Its combination of high performance, flexibility, and integration makes it an excellent choice for manufacturers looking to create next-generation medical imaging equipment.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.3006 $223.3006
2+ $200.2005 $400.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess